EN
  • EN
  • DE

1811398-1

Part No 1811398-1
Manufacturer TE Connectivity
Catalog Terminal Blocks - Wire to Board
Description TERM BLK 6POS TOP ENTRY 7MM PCB
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Number of Levels 1
Positions Per Level 6
Pitch 0.276" (7.00mm)
Mating Orientation Vertical with Board
Current 2 A
Voltage 600 V
Wire Gauge 18 AWG
Mounting Type Through Hole, Kinked Pin
Wire Termination Screwless - Leg Spring, Push-In Spring
Color Black
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1630256-1811398-1
Ultra Librarian 3D Model Ultra Librarian 1811398-1 CAD Model

Description

N

You May Also Be Interested in

Phoenix Contact
TERM BLK 2POS SIDE ENTRY 5MM PCB
Lowest to $0.6317
WAGO Corporation
PCB TERMINAL BLOCK; PUSH-BUTTON;
Lowest to $1.5187
Phoenix Contact
TERM BLK 2P SIDE ENT 7.62MM PCB
Lowest to $0.6612
Phoenix Contact
MKDS 1/ 4-3 5 HT BK
Need more? Email Us
Phoenix Contact
TERM BLK 3P TOP ENTRY 3.5MM PCB
Lowest to $0.7567
WAGO Corporation
PCB TERMINAL BLOCK; PUSH-BUTTON;
Lowest to $1.3636
Phoenix Contact
TERM BLK 3POS SIDE ENTRY 5MM PCB
Lowest to $0.4759
Phoenix Contact
TERM BLOCK 1POS 45DEG PCB
Need more? Email Us
Phoenix Contact
TERM BLOCK 3POS 35DEG 5.08MM PCB
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess