EN
  • EN
  • DE
  • IT

MAX14699EWC+T

Part No MAX14699EWC+T
Manufacturer Maxim Integrated
Catalog PMIC - Power Management - Specialized
Description FAST RESPONSE, HIGH ACCURACY OVE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tape and Reel
Applications Overvoltage Protection
Supply Current 180μA
Supply Voltage (V) 2.1V ~ 28V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 12-WFBGA, WLBGA
Supplier Device Package 12-WLP
Family Part Number MAX14699
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Win Source Part Number 701418-MAX14699EWC+T
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX14699EWC+T CAD Model

Description

Maxim Integrated MAX14699EWC+T Overvoltage Protector

The MAX14699EWC+T from Maxim Integrated is a highly integrated overvoltage protection device designed to safeguard sensitive electronics against harmful voltage levels that exceed its threshold. This compact and robust component is an essential addition to systems requiring reliable power management and protection, making it ideal for portable devices, consumer electronics, and industrial applications.

Key Features

  • Adjustable Overvoltage Protection: The MAX14699EWC+T allows users to set the overvoltage protection threshold according to their specific needs, providing a versatile solution for various applications.
  • High Accuracy: With its precision overvoltage lockout, this device offers tight control over the voltage levels, ensuring devices operate safely within their electrical specifications.
  • Low Quiescent Current: The component is designed to draw minimal power when in operation, making it suitable for battery-powered devices where power efficiency is critical.
  • Thermal Shutdown: An integrated thermal shutdown feature provides additional protection, ensuring the device operates within safe temperature ranges and preventing damage from overheating.
  • Compact Package: The MAX14699EWC+T comes in a small, 12-bump WLP (1.63mm x 2.13mm) package, saving valuable board space in space-constrained applications.

Applications

  • Smartphones and Tablets
  • Portable Medical Devices
  • Wearable Technology
  • Consumer Electronics
  • Industrial Control Systems

The MAX14699EWC+T is not just a protective device; it is a testament to Maxim Integrated's commitment to delivering high-performance, reliable components that meet the stringent requirements of today's advanced electronic systems. Whether it's preventing damage from power surges in a medical device or ensuring the longevity of a consumer gadget, this overvoltage protector stands as a guardian against electrical adversity, providing peace of mind for both manufacturers and end-users alike.

With its combination of features, the MAX14699EWC+T is a smart choice for designers looking to enhance the safety and durability of their products without compromising on performance or space.

You May Also Be Interested in

National Semiconductor (TI)
LP3971 POWER MANAGEMENT IC (PMIC
Need more? Email Us
Rockchip
QFN-68(7x7) Power Management - Specialized RoHS
Lowest to $8.7314
Analog Devices Inc.
IC POWER MANAGEMENT
Lowest to $18.8608
MICROSS/On Semiconductor
IC SIGNAL PROCESSOR 14TSSOP
Lowest to $0.2911
Texas Instruments
WPC 2.0 COMPATIBLE FULLY INTEGRA
Lowest to $4.3657
Analog Devices Inc.
IC POWER MANAGEMENT
Lowest to $4.3657
NXP / Nexperia
PROGRAMMABLE SOLENOID CONTROLLER
Lowest to $16.0075
Analog Devices Inc.
AUTOMOTIVE SPI TO UART BRIDGE MO
Lowest to $1.7463
Renesas Electronics America
IC WIRELESS
Lowest to $5.2389

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.1894 $50.3258
17+ $5.8990 $100.2830
27+ $5.7147 $154.2969
37+ $5.5303 $204.6211
47+ $5.3460 $251.2620
63+ $4.7929 $301.9527
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess