EN
  • EN
  • DE

202C621-51-0-CS5325

Part No 202C621-51-0-CS5325
Manufacturer TE Connectivity
Catalog Heat Shrink Boots, Caps
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables, Wires - Management>Heat Shrink Boots, Caps
Mfr TE Connectivity Aerospace, Defense and Marine
Series Thermofit 202C6
Package Bulk
Type Boot
Shell Size - Insert 21
Color Black
Material EPB, Flexible
Large Diameter Supplied 0.880" (22.35mm)
Large Diameter Recovered 0.460" (11.68mm)
Small Diameter Supplied 0.700" (17.78mm)
Small Diameter Recovered 0.320" (8.13mm)
Small Recovered Length 0.780" (19.81mm)
Total Length Recovered 5.250" (133.35mm)
Base Product Number 202C621
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 3926.90.9985
Win Source Part Number 1315011-202C621-51-0-CS5325
Ultra Librarian 3D Model Ultra Librarian 202C621-51-0-CS5325 CAD Model

Description

This electronic component with Win Source Part Number 1315011-202C621-51-0-CS5325 is a heat shrink boot manufactured by TE Connectivity Aerospace, Defense and Marine. It is part of the Cables, Wires - Management category and belongs to the Thermofit 202C6 series.

  • Category: Cables, Wires - Management
  • Series: Thermofit 202C6
  • Color: Black
  • Features: None
  • Packaging: Bulk
  • Shell Size Insert: 21
  • Material: EPB, Flexible
  • Large Diameter Supplied: 0.880" (22.35mm)
  • Large Diameter Recovered: 0.460" (11.68mm)
  • Small Diameter Supplied: 0.700" (17.78mm)
  • Small Diameter Recovered: 0.320" (8.13mm)
  • Small Recovered Length: 0.780" (19.81mm)
  • Total Length Recovered: 5.250" (133.35mm)
  • ECCN: EAR99
  • MSL Level: Not Applicable
  • REACH Status: REACH Unaffected
  • HTSUS: 3926.90.9985

You May Also Be Interested in

TE Connectivity
BLOW-MOLDED PARTS / Heat Shrink Boot Black 32
Need more? Email Us
TE Connectivity
STD POLY MOLDED PARTS / Heat Shrink
Need more? Email Us
TE Connectivity
MOLDED PARTS
Lowest to $32.9241
TE Connectivity
242W042-4-G01/86-0 / Heat Shrink
Need more? Email Us
TE Connectivity
MOLDED PARTS
Need more? Email Us
TE Connectivity
MOLDED PARTS
Lowest to $128.9084
TE Connectivity
FLEX POLY MOLDED PART
Lowest to $21.5535
TE Connectivity
MOLDED PARTS
Need more? Email Us
TE Connectivity
MISCELLANEOUS MOLDED / Heat Shrink
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess