EN
  • EN
  • DE

CIRHSE06T2015SCNF80M32V0

Part No CIRHSE06T2015SCNF80M32V0
Manufacturer TE Connectivity
Catalog Circular Connectors
Description CONN PLUG HSG FMALE 7POS INLINE / 7 Position Circular Connector Plug Housing Free Hanging (In-Line) Coupling Nut
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Circular Connectors - Housings
Mfr TE Connectivity AMP Connectors
Series CIRH
Package Bulk
Connector Type Plug Housing
Type For Female Sockets
Number of Positions 7
Shell Size - Insert 20-15
Contact Type Crimp
Contact Size 12
Mounting Type Free Hanging (In-Line)
Fastening Type Bayonet Lock
Orientation N (Normal)
Shell Material Aluminum Alloy
Shell Finish Zinc Cobalt
Housing Color Black
Ingress Protection IP67 - Dust Tight, Waterproof
Features Coupling Nut
Shielding Shielded
Note Contacts Not Included
Insert Material Rubber, Halogen Free
Contact Shape Circular
Temperature Range - Operating -55°C ~ 200°C
Base Product Number CIRHSE06
MSL Level Not Applicable
ECCN EAR99
HTSUS 8538.90.8180
Other Names Y5015-000000100014,A124274,2266-CIRHSE06T2015SCNF80M32V0
Standard Package 10
Win Source Part Number 1035581-CIRHSE06T2015SCNF80M32V0
Ultra Librarian 3D Model Ultra Librarian CIRHSE06T2015SCNF80M32V0 CAD Model

Description

The CIRHSE06T2015SCNF80M32V0 is a circular connector housing manufactured by TE Connectivity AMP Connectors.

  • Series: CIRH series product
  • Feature: shielded feature that offers dust tight and waterproof protection
  • Design: designed for female sockets
  • Feature: includes a coupling nut
  • Fastening Type: bayonet lock
  • Mounting Type: free hanging (in-line)

You May Also Be Interested in

Amphenol
Circular Receptacle 3 pos. Screw Terminal Male Thread Connection Cable Mount Gold
Need more? Email Us
Amphenol Industrial Operations
CONN PLUG MALE 4P SILV SLDR CUP / 4 Position Circular Connector Plug, Male Pins Solder Cup
Need more? Email Us
Switchcraft Inc.
CONN RCPT FMALE 3P SOLDER EYELET / 3 Position Circular Connector Receptacle, Female Sockets Solder Eyelet(s)
Need more? Email Us
Bulgin
CONN RCPT HSG MALE 10POS INLINE / 10 (Power) Position Circular Connector Receptacle Housing Free Hanging (In-Line) Backshell
Need more? Email Us
Amphenol Industrial Operations
Star-Line Series Circular Connector Receptacle 4 Position Pin Contact Cable Mount
Need more? Email Us
TE Connectivity
CONN PLUG FMALE 3POS GOLD SCREW / 3 Position Circular Connector Plug, Female Sockets Screw
Lowest to $8.2046
TE Connectivity
CONN BACKSHELL ADPT SZ 8 OLIVE / Olive Drab Connector Backshell, Heat Shrink Adapter 7/16-28 UNEF 8
Need more? Email Us
ITT Cannon, LLC
Conn Circular PIN 7 POS Solder ST Box Mount 7 Terminal 1 Port Automotive
Need more? Email Us
Amphenol Sine Systems Corp
CONN RCPT HSNG MALE 9POS PNL MNT / 9 Position Circular Connector Receptacle Housing Panel Mount
Lowest to $10.4280

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess