EN
  • EN
  • DE
  • IT

TXR21AB90-0804BI

Part No TXR21AB90-0804BI
Manufacturer TE Connectivity
Catalog Circular Connectors
Description CONN BACKSHELL ADPT SZ 8 OLIVE  /  Olive Drab Connector Backshell, Heat Shrink Adapter 7/16-28 UNEF 8
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Circular Connectors - Backshells and Cable Clamps
Mfr TE Connectivity Raychem Cable Protection
Series TXR
Package Bulk
Type Backshell, Heat Shrink Adapter
Diameter - Outside 0.711" (18.05mm)
Shell Size - Insert 8
Thread Size 7/16-28 UNEF
Cable Exit 90°
Material Aluminum Alloy
Plating Cadmium
Shielding Shielded
Color Olive Drab
Features Tinel Lock
Includes 6 pcs - 1 Backshell, 1 Braid, 1 O-Ring, 2 Screws, 1 Tinel Ring
For Use With/Related Products MIL-DTL-26482 Series I Class E, F Connectors
Base Product Number TXR21AB90
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8538.90.8180
Other Names 659101-000
Standard Package 1
Win Source Part Number 1174710-TXR21AB90-0804BI
Ultra Librarian 3D Model Ultra Librarian TXR21AB90-0804BI CAD Model

Description

The TE Connectivity Raychem Cable Protection TXR21AB90-0804BI backshell is a heat shrink adapter that is olive drab in color and features Tinel lock.

  • For Use With: MIL-DTL-26482 Series I Class E, F Connectors
  • Shielding: Shielded
  • Material: Aluminum Alloy
  • Plating: Cadmium
  • Includes: 1 Backshell, 1 Braid, 1 O-ring, 2 Screws, 1 Tinel Ring
  • Cable Exit: 90-Degree Angle
  • Thread Size: 7/16-28 UNEF
  • Shell Size - Insert: 8
  • Diameter Outside: 0.711 inches (18.05mm)
  • Package: Bulk

You May Also Be Interested in

Amphenol Industrial Operations
CONN RCPT FMALE 17P SOLDER CUP / 17 Position Circular Connector Receptacle, Female Sockets Solder Cup
Need more? Email Us
Amphenol Aerospace Operations
CONN RCPT MALE 12POS GOLD CRIMP / 12 Position Circular Connector Receptacle, Male Pins Crimp
Need more? Email Us
Phoenix Contact
Circular Metric Connectors SACC-DSI-MS-8CON- L1 80/SCO SH
Lowest to $64.8151
TE Connectivity
CONN PLUG HSG MALE 14POS INLINE / 14 Position Circular Connector Plug Housing Free Hanging (In-Line) Backshell, Cable Clamp, Coupling Nut
Lowest to $54.4813
Amphenol Industrial Operations
Star-Line Series Circular Connector Receptacle 4 Position Pin Contact Cable Mount
Need more? Email Us
TE Connectivity
CONN PLUG HSG FMALE 3POS INLINE / 3 Position Circular Connector Plug Housing Free Hanging (In-Line) Coupling Nut
Need more? Email Us
Bulgin
CONN RCPT HSG MALE 10POS INLINE / 10 (Power) Position Circular Connector Receptacle Housing Free Hanging (In-Line) Backshell
Need more? Email Us
Amphenol Aerospace Operations
CONN RCPT HSNG MALE 19POS PNL MT / 19 Position Circular Connector Receptacle Housing Panel Mount
Need more? Email Us
Molex, LLC
2.54mm 0.64mm Width H-DAC 64 High Density Automotive Crimp Housing Dual Row 12 Circuits
Lowest to $0.8945

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess