EN
  • EN
  • DE
  • IT

CC3844-000

Part No CC3844-000
Manufacturer TE Connectivity
Catalog Heat Shrink Boots, Caps
Description MOLDED PARTS / Heat Shrink Molded Boot ST Elastomer Black
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Cables, Wires - Management
Manufacturer TE Connectivity Aerospace, Defense and Marine
Series Thermofit 202D9
Type Boot
Shell Size - Insert 32
Features Fluid Resistant
Color Black
Material Elastomer, Semi-Rigid
Large Diameter Supplied 1.030" (26.16mm)
Large Diameter Recovered 0.752" (19.10mm)
Small Diameter Supplied 0.500" (12.70mm)
Small Diameter Recovered 0.102" (2.59mm)
Large Recovered Length 0.800" (20.32mm)
Small Recovered Length 1.770" (44.96mm)
Total Length Recovered 2.921" (74.19mm)
Win Source Part Number 771311-CC3844-000
Popularity Medium
Supply and Demand Status Limited
Family Name CC3844
Introduction Date March 15, 2007
ECCN EAR99
Country of Origin Mexico
Halogen Free Not Compliant
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian CC3844-000 CAD Model

Description

This electronic component is a boot type product manufactured by TE Connectivity Aerospace, Defense, and Marine. The product is from the Thermofit 202D9 series.

  • Color: Black
  • Features: Fluid-Resistant
  • Shell Size: 32
  • Material: Elastomer, Semi-Rigid
  • Large Diameter Supplied: 1.030" (26.16mm)
  • Small Diameter Supplied: 0.500" (12.70mm)
  • Large Diameter Recovered: 0.752" (19.10mm)
  • Small Diameter Recovered: 0.102" (2.59mm)
  • Large Recovered Length: 0.800" (20.32mm)
  • Small Recovered Length: 1.770" (44.96mm)
  • Total Length Recovered: 2.921" (74.19mm)
  • Family: CC3844
  • Categories: Cables, Wires - Management
  • Introduction Date: March 15, 2007
  • Country of Origin: Mexico
  • Estimated EOL Date: 2023
  • Halogen-Free: No

You May Also Be Interested in

3M
Need more? Email Us
TE Connectivity
HEATSHRINK BOOT BRKOUT 2:1 Y SZ1 / Heat Shrink Boot, Transition - Breakout, 2:1 (Y) Black 1
Need more? Email Us
TE Connectivity
STD POLY MOLDED PARTS / Heat Shrink Boot Black
Need more? Email Us
TE Connectivity
STD POLY MOLDED PARTS / Heat Shrink Boot, Rectangular - Right Angle, 90°
Need more? Email Us
TE Connectivity
HEATSHRNK BOOT BRKOUT 2:1 Y SZ34 / Heat Shrink Boot, Transition - Breakout, 2:1 (Y) Black 34
Need more? Email Us
TE Connectivity
HEATSHRINK BOOT SZ11 BLACK / Heat Shrink Boot Black 11
Need more? Email Us
3M
Need more? Email Us
TE Connectivity
Need more? Email Us
TE Connectivity
HEATSHRINK BOOT BRKOUT 2:1 Y SZ3 / Heat Shrink Boot, Transition - Breakout, 2:1 (Y) Black 3
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess