EN
  • EN
  • DE

C11175-000

Part No C11175-000
Manufacturer TE Connectivity
Catalog OEM Parts (C - E)
Description Rack & Panel Connectors MTCPQKT1P2SGDA
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Connector Type Plug, Socket
Contact Plating Gold, Nickel
Contact Retention With
Mating Alignment With
Mating Retention With
Mount Socket
Number of Contacts 20
Number of Positions 20
Number of Rows 2
Operating Supply Voltage 1.5 kV
Pitch 2.5146 mm
RoHS Non-Compliant
Row Spacing 2.54 mm
Sealable Yes
Shielding Unshielded
Termination Crimp
Win Source Part Number 968823-C11175-000
Categories OEM Parts(C-E)
Manufacturer TE Connectivity
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian C11175-000 CAD Model

Description

The TE Connectivity C11175-000 connector is a 20-position plug and socket connector designed for use in a variety of applications.

  • Positions: 20
  • Pitch: 2.5146 mm
  • Row Spacing: 2.54 mm
  • Termination: Crimp
  • Contact Plating: Gold and Nickel
  • Operating Supply Voltage: 1.5 kV
  • Shielded: Unshielded
  • Mountable as: Socket
  • Mating Retention: Yes
  • Contact Retention: Yes
  • RoHS Compliant: Non-compliant
  • Sealable Feature: Yes

You May Also Be Interested in

TDK Corporation
Lowest to $0.1987
TDK Corporation
Lowest to $0.5965
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
Kemet
Cap Ceramic 0.047uF 16V X7R 10% Pad SMD 0603 125°C
Need more? Email Us
TDK Corporation
Cap 0603 X5R 2.2UF K 10V
Lowest to $0.0474
Rockwell
Need more? Email Us
TDK Corporation
Ceramic Capacitor, Multilayer, Ceramic, 16V, 10% +Tol, 10% -Tol, X7R, 15% TC, 0.68uF, Surface Mount, 0603
Need more? Email Us
Holystone
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess