EN
  • EN
  • DE

APM6991

Part No APM6991
Manufacturer APM Hexseal
Catalog Custom Parts (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1155739-APM6991
Categories Custom Parts
Manufacturer APM Hexseal
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian APM6991 CAD Model

Description

The APM Hexseal APM6991 is a self-sealing fastener designed to provide reliable sealing and prevent leaks in various applications. These fasteners are engineered to withstand harsh environments and maintain their sealing capabilities under extreme conditions. They are commonly used to seal screws, bolts, and other threaded fasteners, preventing the ingress of liquids, gases, and contaminants.

Applications

  • Electronic Enclosures: Sealing access panels and covers to protect sensitive electronic components from moisture and dust.
  • Hydraulic Systems: Preventing leaks in hydraulic fittings and connections.
  • Pneumatic Systems: Maintaining pressure and preventing air leaks in pneumatic equipment.
  • Marine Applications: Sealing fasteners on boats and marine equipment to protect against saltwater corrosion and water ingress.
  • Automotive Industry: Sealing fasteners in engine compartments and other critical areas to prevent fluid leaks.
  • Aerospace Industry: Ensuring leak-proof seals in aircraft components and systems.
  • Medical Equipment: Sealing fasteners in medical devices to maintain sterility and prevent contamination.
  • Industrial Machinery: Preventing leaks and protecting equipment from environmental contaminants.

Features

  • Self-Sealing Design: Incorporates a rubber element that creates a tight seal when the fastener is tightened.
  • Reusable: Can be removed and reinstalled without losing its sealing effectiveness.
  • Vibration Resistant: Maintains its seal even under vibration and shock.
  • Wide Temperature Range: Operates effectively in a broad range of temperatures.
  • Corrosion Resistant: Constructed from materials that resist corrosion and degradation.
  • Easy Installation: Can be installed using standard tools.
  • High Pressure Resistance: Maintains a tight seal under high-pressure conditions.

Benefits

  • Leak Prevention: Eliminates leaks of liquids, gases, and other contaminants.
  • Equipment Protection: Protects sensitive equipment from environmental damage.
  • Reduced Maintenance: Minimizes the need for maintenance and repairs due to leaks.
  • Increased Reliability: Improves the reliability and performance of equipment.
  • Cost Savings: Reduces downtime and repair costs associated with leaks.
  • Environmental Protection: Prevents the release of harmful substances into the environment.
  • Extended Equipment Life: Protects equipment from corrosion and damage, extending its lifespan.

Additional Details

The APM Hexseal APM6991 typically consists of a metal body (often stainless steel or other corrosion-resistant alloy) with a molded-in rubber sealing element. The rubber element is designed to compress and fill the gap between the fastener and the mating surface, creating a reliable seal. These fasteners are available in various sizes and materials to suit different applications and environments. Proper installation is crucial to ensure the effectiveness of the seal. Torque specifications should be followed to achieve the correct compression of the sealing element.

You May Also Be Interested in

AVX Corporation
PCB Stacking Connector; Connector Type: Stacking; Series: 5602; Pitch Spacing: 0.4mm; No. of Contacts: 60; Gender:...
Lowest to $0.6435
Voltage Multipliers Inc.
Need more? Email Us
Inchange Semiconductor Company Limited
Need more? Email Us
TE Connectivity
2 Way 1586359 Series Blue Wire Seal ForMATE-N-LOK Connector IP56 IP57 Rated
Lowest to $1.7901
Freescale Semiconductor - NXP
Need more? Email Us
Analog Devices Inc.
Need more? Email Us
Vishay
61CTQ045 Series 45 V 60 A Flange Mount Schottky Rectifier - TO-220AB
Need more? Email Us
Kemet
Cap Alum 0.012F 100VDC 20% Snap-in
Need more? Email Us
Renesas Electronics America
9Mb ZBT 256K x 36 w/ 2.5V I/O, Pipelined SRAM
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess