EN
  • EN
  • DE

AMP945652-000

Part No AMP945652-000
Manufacturer TE Connectivity
Catalog Custom Parts (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1111155-AMP945652-000
Categories Custom Parts
Manufacturer TE Connectivity
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AMP945652-000 CAD Model

Description

The AMP945652-000 is a connector component manufactured by TE Connectivity. It is engineered for reliable electrical connections in various applications. Specific details regarding its application depend on the larger assembly it is a part of.

Applications:

  • Industrial Equipment
  • Telecommunications Systems
  • Aerospace Applications
  • Automotive Electronics
  • Data and Signal Transmission

Features:

  • Durable Construction: Built to withstand harsh environments and mechanical stress.
  • High Conductivity: Ensures efficient signal and power transmission.
  • Secure Connection: Provides a stable and reliable electrical connection.
  • Compact Design: Allows for use in space-constrained applications.
  • RoHS Compliant: Meets environmental regulations for hazardous substances.

Benefits:

  • Increased Reliability: Minimizes connection failures and downtime.
  • Improved Performance: Ensures optimal signal and power transmission.
  • Reduced Maintenance Costs: Durable construction reduces the need for frequent replacements.
  • Simplified Installation: Easy to integrate into existing systems.
  • Long Lifespan: Designed for extended service life.

Additional Details:

The AMP945652-000 connector is part of TE Connectivity's broad range of interconnect solutions. It is commonly found in wire-to-board or wire-to-wire applications, depending on its specific configuration. The connector's housing material is typically a high-performance plastic, and the contacts are made of a conductive metal alloy, such as phosphor bronze or brass, with appropriate plating (e.g., tin or gold) to enhance conductivity and corrosion resistance. Dimensions and electrical characteristics vary based on the exact connector type.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
Trademark Fine Art
TRADEMARK FINE ART ALI1001-C3547GG Ines Kouidis 'Everybody Loves my Baby'
Need more? Email Us
STMicroelectronics
Need more? Email Us
Anachip Corp
Need more? Email Us
Molex, LLC
0.50mm Pitch FFC/FPC Connector, 1.20mm Height, Right Angle, Surface Mount, ZIF, Bottom Contact Style, 7 Circuits
Need more? Email Us
3M
3M BOARDMOUNT SOCKET, 929 SERIES / 16 Position Receptacle Connector 0.100" (2.54mm) Through Hole Tin
Need more? Email Us
Qualcomm
Lowest to $7.9791
Diodes Incorporated
Need more? Email Us
Amd
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess