Products specifications Report Issue?

Category Connectors, Interconnects>Terminal Blocks>Wire to Board
Manufacturer TE Connectivity AMP Connectors
Packaging Bulk
Number of Levels 1
Positions Per Level 2
Pitch 0.200" (5.08mm)
Mating Orientation Horizontal with Board
Current 17.5 A
Voltage 300 V
Wire Gauge 12-30 AWG
Mounting Through Hole
Wire Termination Screw - Rising Cage Clamp
Features Interlocking (Side)
Color Black
Housing Material Polyamide (PA66), Nylon 6/6
Contact Material - Plating Brass - Tin Plated
Clamp Material - Plating Brass - Nickel Plated
Screw Material - Plating Brass - Nickel Plated
Torque - Screw 0.79 Nm (7.0 Lb-In)
Screw Thread M3
Base Product Number 796949
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8536.69.4040
Other Part Number -796949-2-SI,7969492
Standard Package 300
Win Source Part Number 1332152-796949-2
Ultra Librarian 3D Model Ultra Librarian 796949-2 CAD Model

Description

The TE Connectivity AMP Connectors 1332152-796949-2 is a black wire-to-board terminal block with interlocking features and a pitch of 0.200 inches (5.08mm).

  • Positions per Level: 2
  • Levels: 1
  • Wire Gauge: 12-30 AWG
  • Housing Material: Polyamide (PA66), Nylon 6/6
  • Contact Material: Brass with Tin plating
  • Clamp Material: Brass with Nickel plating
  • Screw Material: Brass with Nickel plating
  • Screw Thread: M3
  • Torque Screw: 0.79 Nm (7.0 Lb-In)
  • Voltage Rating: 300V
  • Current Rating: 17.5A
  • Mounting Type: Through Hole
  • Compliance: ROHS3 Compliant
  • Standard Package: 300

You May Also Be Interested in

Molex, LLC
3.50mm Pitch Beau Eurostyle Fixed Mount PCB Terminal Block, 8 Circuits
Need more? Email Us
ECAD model for 39357-0008
Amphenol PCD
TERM BLOCK HDR 2POS VERT 3.81MM / 2 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.150" (3.81mm) Vertical Through Hole
Need more? Email Us
ECAD model for ELVH02500
On Shore Technology Inc.
TERM BLK 11P TOP ENT 10.16MM PCB / 11 Position Wire to Board Terminal Block Vertical with Board 0.400" (10.16mm) Through Hole
Need more? Email Us
ECAD model for OSTHM116080
Weidmuller
LCP Push-In Connection Terminal Block, LSF-SMT 5.08 Series (Weidmuller)
Need more? Email Us
ECAD model for 1824820000
Phoenix Contact
Wire-To-Board Terminal Block, 3, 250 V, 12 A, 22 Awg, 18 Awg, 1.5 Mm Rohs Compliant: Yes
Lowest to $1.1381
ECAD model for 1790296
Molex, LLC
1.57mm Diameter Standard .062" Pin and Socket Receptacle Housing, 2 Circuits, without Mounting Ears, Black
Need more? Email Us
ECAD model for 03/06/6023
Phoenix Contact
Wire-To-Board Terminal Block, 5, 320 V, 9 A, 24 AWG, 16 AWG, 1.5 mm RoHS Compliant: Yes
Need more? Email Us
ECAD model for 1752243
Eaton Bussmann
EUROMAG EM2802 SERIES 12 POLE / 12 Position Wire to Board Terminal Block 30° (150°) Angle with Board 0.100" (2.54mm) Through Hole
Need more? Email Us
ECAD model for EM280212
Molex, LLC
Conn Barrier Strip 7 POS 8.26mm Solder ST Thru-Hole 20A/Contact
Need more? Email Us
ECAD model for 38700-6707

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0991
ECAD model for FT230XQ-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3296 $53.1840
95+ $1.0910 $103.6450
145+ $1.0569 $153.2505
200+ $1.0228 $204.5600
255+ $0.9887 $252.1185
340+ $0.8864 $301.3760
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,056 pieces
MOQ: 40 pcs
Order Increment : 2 pieces
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention