EN
  • EN
  • DE

MAX13488EESA

Part No MAX13488EESA
Manufacturer Maxim Integrated
Catalog Misc Products
Description Half-Duplex RS-485-/RS-422-Compatible Transceiver with AutoDirection Control
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 829605-MAX13488EESA
Ultra Librarian 3D Model Ultra Librarian MAX13488EESA CAD Model

Description

Introducing the MAX13488EESA from Maxim Integrated

The MAX13488EESA is a sophisticated half-duplex RS-485/RS-422 transceiver module designed by Maxim Integrated, a leader in analog and mixed-signal integrated circuits. This device is engineered to provide reliable communication in industrial, networking, and automation applications where robust data transmission is essential.

One of the standout features of the MAX13488EESA is its AutoDirection control, which simplifies the design by eliminating the need for an external driver enable signal. This feature allows for seamless transitions between driver and receiver modes based on the data flow, making it highly efficient for systems that require automatic direction control and reduced software complexity.

Encased in a space-saving 8-pin SO package, the MAX13488EESA operates over a wide 3.3V to 5V supply voltage range, ensuring compatibility with a variety of logic levels and power systems. This versatility makes it an ideal choice for integrating into existing and new designs alike.

The device boasts a robust electrical specification, with an extended ESD protection of ±16.5kV (Human Body Model) on the transceiver's bus pins, providing an extra layer of security against electrostatic discharges which are common in industrial environments. This helps to maintain the integrity and longevity of the communication system.

With a data rate of up to 500kbps, the MAX13488EESA is capable of handling moderate-speed data transmission requirements, making it suitable for a range of applications from simple point-to-point connections to complex multi-drop networks. The integrated thermal shutdown and current-limiting features ensure safe operation by protecting the device from damage due to excessive power dissipation or bus contention scenarios.

The MAX13488EESA also offers a fail-safe feature that guarantees a logic-high receiver output when the inputs are open, shorted, or idle, ensuring a stable and predictable output in the absence of input signals. This is particularly important in systems where signal integrity is crucial.

In summary, the MAX13488EESA from Maxim Integrated is a versatile, feature-rich RS-485/RS-422 transceiver that is well-suited for a wide array of applications requiring reliable data communication with automatic direction control and enhanced protection features.

You May Also Be Interested in

American Hakko Products, Inc.
STRAIN RELIEF,CORD,ESD,907/908/9
Lowest to $42.1471
842
3M
SCOTCH BOOK TAPE 842, 1.88 IN X
Need more? Email Us
American Hakko Products, Inc.
HEATER,907/908/913/914/900M/900L
Need more? Email Us
Keystone Electronics
PC TEST POINT LOOP
Need more? Email Us
NOVATEK
FLANGED INTAKE DOOR, NOVAIR 2000
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $4.5983
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 24
Lowest to $0.2310
Adafruit Industries LLC
WIRE WRAP THIN PROTOTYPING & REP
Need more? Email Us
American Hakko Products, Inc.
HANDLE,W/GRIP,ESD,851
Lowest to $29.7713

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3068 $52.2720
85+ $1.2241 $104.0485
130+ $1.1828 $153.7640
185+ $1.1000 $203.5000
240+ $1.0587 $254.0880
295+ $1.0173 $300.1035
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 37,500 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess