Products specifications Report Issue?

Approvals CB, VDE, cULus
Color Green
Contact Material Copper
Contact Plating Tin
Current 10 A
Current Rating 9 A
Depth 12.4 mm
Gender Male
Housing Color Green
Housing Material Nylon
Length 24.1 mm
Material Polyamide
Mount Through Hole
Number of Contacts 5
Number of Levels 1
Number of Positions 5
Number of Positions Per Level 5
Number of Rows 1
Orientation Right Angle
Packaging Bulk
Pitch 5 mm
RoHS Compliant
Schedule B 8536904000
Stripping Length 15 mm
Termination Screwless
Voltage 300 V
Voltage Rating 320 V
Width 10 mm
Wire Gauge (Max) 26 AWG
Wire Gauge (Min) 26 AWG
Win Source Part Number 1114901-1752243
Categories Terminal Blocks
Manufacturer Phoenix Contact
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 1752243 CAD Model

Description

The 1752243 terminal block from Phoenix Contact is a screwless, through-hole mountable device designed for use in various electronic circuits.

  • Positions Loaded: 5
  • Levels: 1
  • Pitch: 5mm
  • Current Rating: 9A
  • Contact Material: Copper
  • Contact Plating: Tin
  • Voltage Rating: 320V
  • Maximum Wire Gauge: 26 AWG
  • Housing Material: Nylon
  • Housing Color: Green
  • Polyamide Material: Yes
  • RoHS Compliant: Yes
  • Approvals: CB, VDE, and cULus
  • Length: 24.1mm
  • Width: 10mm
  • Depth: 12.4mm

You May Also Be Interested in

Curtis Industries
CONN BARRIER STRP 10CIRC 0.375"
Need more? Email Us
ECAD model for 1510
On Shore Technology Inc.
TERM BLOCK PLUG 2POS STR 5.08MM
Need more? Email Us
ECAD model for OSTTJ025152
Amphenol Anytek
CONN BARRIER STRIP 4CIRC 0.374"
Need more? Email Us
ECAD model for YK50A0403000G
METZ CONNECT USA Inc.
Need more? Email Us
ECAD model for SM99S01VBNN07G7
Weidmuller
CONN TERM BLK FEED THRU 12-30AWG
Need more? Email Us
ECAD model for 1040800000
Amphenol Anytek
TERM BLOCK HOUSING 14POS 5.08MM
Need more? Email Us
ECAD model for KV1450500000G
Phoenix Contact
TERM BLOCK PLUG 12POS STR 3.5MM
Need more? Email Us
ECAD model for 1940198
Phoenix Contact
TERM BLK 2POS SIDE ENT 3.5MM PCB
Lowest to €0.5010
ECAD model for 1984617
Pololu Corporation
TERM BLK 4P 0.1" SIDE ENT 2-PACK
Lowest to €81.2188
ECAD model for 2493

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to €3.5049
ECAD model for BMI160
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to €3.0011
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to €5.4764
ECAD model for FT231XQ-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to €1.4677
ECAD model for PE4312C-Z
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to €1.7032
ECAD model for EC2-5NU
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €6.7907
ECAD model for ULN2803ADW
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €8.3809
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to €9.2002
ECAD model for FT232RQ-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to €2.5505
ECAD model for AR8033-AL1A
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to €0.0153
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to €12.2670
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to €5.2574
ECAD model for FT230XS-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to €3.2859
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to €3.8335
ECAD model for FT234XD-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to €6.5716
ECAD model for BME280
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention