Products specifications Report Issue?

Category Maker/DIY, Educational - Educational Kits
Mfr Kitronik Ltd.
Package Bulk
Product Status Active
Kit Type Project Kit
Main Purpose Lighting Kit
Standard Package 1 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8471.50.0150
Win Source Part Number 854569-2167
Ultra Librarian 3D Model Ultra Librarian 2167 CAD Model

Description

The 854569-2167 is an educational kit component designed for maker/DIY projects.

  • Category: Maker/DIY, educational - educational kits
  • Packaging: Bulk
  • Main Purpose: Lighting kit
  • Type: Project kit
  • Suitable for: Educational and DIY lighting projects
  • IC/Part Used: None
  • Manufacturer: Kitronik Ltd.
  • Status: Active

You May Also Be Interested in

Seeed Technology Co., Ltd
SIPEED MAIXDUINO KIT FOR RISC-V
Need more? Email Us
ECAD model for 110110044
Adafruit Industries LLC
CODE.ORG CIRCUIT PLAYGROUND INDI
Need more? Email Us
ECAD model for 3795
Pololu Corporation
3PI+ 2040 ROBOT HYPER ED KIT
Lowest to $0.3040
ECAD model for 5003
Global Specialties
DC MOTOR SPEED CONTROL KIT
Need more? Email Us
ECAD model for GSK-804
389
Adafruit Industries LLC
MINI REMOTE CONTROL
Need more? Email Us
ECAD model for 389
Pololu Corporation
ZUMO 2040 OLED W/50:1 HP MTRS
Lowest to $0.2698
ECAD model for 5011
Texas Instruments
BOOK OS-111 FOR EKB-UC0S3
Need more? Email Us
ECAD model for EKB-UCOS3-BOOK
Pololu Corporation
3PI+ 2040 ROBOT TURTLE ED KIT
Lowest to $0.6914
ECAD model for 5005
Adafruit Industries LLC
KIT FEATHR HUZZAH W/ESP8266 WIFI
Need more? Email Us
ECAD model for 2680

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0991
ECAD model for FT230XQ-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention