Products specifications Report Issue?

Manufacturer TE Connectivity AMP Connectors
Packaging Tube
Connector Style D-Type
Connector Type Receptacle, Female Sockets
Number of Positions 68
Number of Rows 2
Shell Size, Connector Layout 0.050 Pitch x 0.100 Row to Row
Contact Type Signal
Mounting Style Through Hole
Flange Feature Housing/Shell (4-40)
Termination Press-Fit
Features Shielded
Shell Material, Finish Steel, Nickel Plated
Contact Finish Gold
Material Flammability Rating UL94 V-0
Current Rating (Amps) 1A
Temperature Range - Operating -55°C ~ 105°C
Voltage Rating 30V
Color Black
Dielectric Material Polyphthalamide (PPA)
Contact Material Phosphor Bronze
Manufacturer Pack Quantity 8
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 810550-786555-7
Ultra Librarian 3D Model Ultra Librarian 786555-7 CAD Model

Description

The TE Connectivity AMP Connectors 810550-786555-7 is a 68-position shielded connector from TE Connectivity AMP Connectors with a D-type connector style.

  • Termination: Press-Fit
  • Mounting Type: Through Hole
  • Voltage Rating: 30V
  • Current Rating: 1A
  • Contact Finish: Gold
  • Contact Material: Phosphor Bronze
  • Shell Material: Steel
  • Shell Finish: Nickel Plated
  • Operating Temperature: -55°C to 105°C

You May Also Be Interested in

TE Connectivity
CONN D-SUB HOUSING PLUG 9POS / Plug for Male Contacts Housing D-Sub Connector 9 Position
Need more? Email Us
ECAD model for 5748526-1
TE Connectivity
CONN D-SUB HD HOUSING RCPT 15POS / Receptacle for Female Contacts Housing D-Sub, High Density Connector 15 Position
Need more? Email Us
ECAD model for 1658681-1
TE Connectivity
CONN D-SUB HD HOUSING PLUG 15POS / Plug for Male Contacts Housing D-Sub, High Density Connector 15 Position
Lowest to $11.9522
ECAD model for 1658678-1
Hirose Electric Co Ltd
CONN BTB RCPT 100POS R/A SOLDER / 100 Position Receptacle Connector Board to Board Through Hole, Right Angle Solder
Need more? Email Us
ECAD model for FX2-100S-1.27DS(71)
TE Connectivity
CONN D-SUB HD HOUSING PLUG 62POS / Plug for Male Contacts Housing D-Sub, High Density Connector 62 Position
Need more? Email Us
ECAD model for 5748476-1
TE Connectivity
CONN D-SUB HOUSING PLUG 25POS / Plug for Male Contacts Housing D-Sub Connector 25 Position
Need more? Email Us
ECAD model for 207464-2
Hirose Electric Co Ltd
CONN PLUG 100POS SMD SOLDER / 100 Position Plug Connector Surface Mount Solder
Lowest to $9.0268
ECAD model for FX2-100P-1.27SVL(71)
TE Connectivity
CONN D-SUB HOUSING RCPT 15POS / Receptacle for Female Contacts Housing D-Sub Connector 15 Position
Lowest to $13.6487
ECAD model for 1658656-1
TE Connectivity
CONN SCSI RCPT 36POS R/A SOLDER / 36 Position Receptacle Connector SCSI Panel Mount, Through Hole, Right Angle Solder
Lowest to $12.4157
ECAD model for 4-2232516-1

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.0306
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.7542
ECAD model for BME280
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $30.2771
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.8245
ECAD model for FT234XD-R
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention