Products specifications Report Issue?

Category Connectors, Interconnects>Rectangular Connectors - Headers, Male Pins
Mfr TE Connectivity AMP Connectors
Series AMPSEAL
Package Bulk
Connector Type Header
Contact Type Male Pin
Pitch - Mating 0.157" (4.00mm)
Number of Positions 35
Number of Rows 3
Row Spacing - Mating 0.157" (4.00mm)
Number of Positions Loaded All
Style Board to Cable/Wire
Shrouding Shrouded - 4 Wall
Mounting Type Panel Mount, Through Hole
Termination Solder
Fastening Type Locking Ramp
Contact Shape Circular
Contact Finish - Mating Tin
Contact Material Brass
Insulation Material Polybutylene Terephthalate (PBT), Glass Filled
Features Mounting Flange, Sealed
Temperature Range - Operating -40°C ~ 105°C
Insulation Color Black
Current Rating (Amps) Varies by Wire Gauge
Voltage Rating 250VAC
Applications Automotive, Industrial
Base Product Number 776231
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8536.69.4040
Other Names -776231-1-LSI,-776231-1-SI,776231-1-ND,7762311,-776231-1-CSI,A106461
Standard Package 32
Win Source Part Number 1024314-776231-1
Ultra Librarian 3D Model Ultra Librarian 776231-1 CAD Model

Description

The TE Connectivity AMP Connectors 1024314-776231-1 is a product that belongs to the Connectors, Interconnects category.

  • Product Series: AMPSEAL
  • Connector Type: Header
  • Features: Mounting Flange, Sealed
  • Contact Type: Male Pin
  • Positions Loaded: All
  • Package: 32 Units
  • Fake Product Threat: 71%
  • Supply/Demand Status: Balanced
  • Voltage Rating: 250VAC
  • Temperature Range: -40°C ~ 105°C
  • REACH: Affected
  • HTSUS: 8536.69.4040

You May Also Be Interested in

Omron
CONN RCPT 10POS 0.1 GOLD PCB
Lowest to $3.2398
ECAD model for XG4H-1031
Molex, LLC
Conn Housing M 6 POS 4.2mm Crimp ST Panel Mount Natural Mini-Fit Jr™ Bag / CONN PLUG 6POS PANEL MOUNT
Lowest to $0.2394
ECAD model for 39-01-2066
JST Sales America Inc.
CONN PIN 22-28AWG CRIMP TIN / Pin Contact Tin 22-28 AWG Crimp Stamped
Lowest to $0.0100
ECAD model for SCN-001T-1.0K
Molex, LLC
Vertical and Right Angle Header and Receptacle. | CONN HEADER R/A 5POS 2.5MM
Lowest to $0.1504
ECAD model for 22-05-7055
Harwin Inc.
Conn Unshrouded Header HDR 2 POS 2mm Solder ST Thru-Hole Bulk/Loose / 2 SIL VERT HDR
Need more? Email Us
ECAD model for M22-2010246
Mill-Max Manufacturing Corp.
STRIP SOCKET 21 PIN SOLDER TAIL
Need more? Email Us
ECAD model for 310-93-121-41-001000
TE Connectivity
MT REC HOUSING ASSY CAMP CT CONNECTOR 2mm PITCH | CONN RCPT 2POS IDC 26-28AWG TIN
Lowest to $0.0346
ECAD model for 173977-2
Amphenol
CONN RCPT HSG 16POS 2.54MM / 16 Rectangular Connectors - Housings Receptacle Black 0.100" (2.54mm)
Need more? Email Us
ECAD model for 69176-016LF
Samtec Inc.
LOW PROFILE .025" SQUARE STRIPS
Need more? Email Us
ECAD model for CES-101-01-F-S

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.0306
ECAD model for BME280
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.6400
ECAD model for FT4232HL-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.0697 $52.9061
27+ $3.8122 $102.9294
41+ $3.6834 $151.0194
59+ $3.4258 $202.1222
76+ $3.2970 $250.5720
95+ $3.1682 $300.9790
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 30,000 pieces
MOQ: 13 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention