Products specifications Report Issue?

Terminal Type Multi-Stud
Stud/Tab Size 6, 8, 10 Stud
Thickness 0.030" (0.76mm)
Width - Outer Edges 0.340" (8.64mm)
Length - Overall 1.020" (25.91mm)
Mounting Type Free Hanging (In-Line)
Termination Crimp
Wire Gauge 14-16 AWG
Insulation Insulated
Color Blue
Contact Material Copper, ETP
Contact Finish Tin
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1635030-12-610-NB
Ultra Librarian 3D Model Ultra Librarian 12-610-NB CAD Model

You May Also Be Interested in

TE Connectivity
CONN RING CIRC 8AWG #10 CRIMP
Need more? Email Us
ECAD model for 52263-5
3M
CONN RING CIRC 8AWG #1/4 CRIMP
Need more? Email Us
ECAD model for 14-14S-W
3M
CONN RING CIRC 18-22AWG #6 CRIMP
Need more? Email Us
ECAD model for MNG18-6R/SK
3M
CONN RING CIR 14-16AWG #10 1=1PC
Need more? Email Us
ECAD model for RV14-10Q
TE Connectivity
CONN RING CIRC 8AWG #5/16 CRIMP
Need more? Email Us
ECAD model for 8-33462-1
TE Connectivity
CONN RING CIRC 16-22AWG #8 CRIMP
Need more? Email Us
ECAD model for 2-321895-4
Panduit Corp
CONN RING CIRC 14-16AWG #10
Need more? Email Us
ECAD model for PV14-10RX-M
Panduit Corp
CONN RING CIRC 14-16AWG #10
Need more? Email Us
ECAD model for PV14-10R-C
TE Connectivity
CONN RING CIRC 8AWG #1/2 CRIMP
Need more? Email Us
ECAD model for 52262-1

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.0306
ECAD model for BME280
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.6400
ECAD model for FT4232HL-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention