Products specifications Report Issue?

Category IT infrastructure Memory
Win Source Part Number 1453931-RC28F256P30T85B
Manufacturer Intel
Ultra Librarian 3D Model Ultra Librarian RC28F256P30T85B CAD Model

Description

The RC28F256P30T85B, manufactured by Intel, is a variant of the RC28F256P30T85 Parallel NOR Flash memory, featuring a 256Mb storage capacity. This device is tailored to meet the high standards of the technology and electronics industries, offering fast read speeds and efficient operation for devices requiring immediate access to their firmware or running code. Like its counterpart, it belongs to the Flash Memory [NAND/NOR] category, signifying its utility in storing critical system code and data. Its Parallel NOR architecture makes it exceptionally suitable for applications in telecommunication, automotive electronics, and embedded computing, where stability and reliability are crucial. The 'B' variant may indicate enhancements or specific qualifications that differentiate it from the standard model, potentially including improved performance features or specialized operational tolerances designed to meet rigorous application demands.

You May Also Be Interested in

CISCO
Cisco UCS-EZ8-M16G. Internal memory: 16 GB, Memory layout (modules x size): 1 x 16 GB, Internal memory type: DDR4, Memory form factor: 288-pin DIMM
Need more? Email Us
ECAD model for CISCO UCS-EZ8-M16G - Cisco 16GB DDR4-2133-MHz RDIMM
CISCO
CISCO MEM8XX-256U512D - DRAM Upgrade 256 MB to 512 MB
Need more? Email Us
ECAD model for CISCO MEM8XX-256U512D - DRAM Upgrade 256 MB to 512 MB
CISCO
Cisco MEM-CF-256MB. Quantity per pack: 1 pc(s)256MB Compact Flash (Spare) for Cisco 1900, 2900, 3900 ISR
Need more? Email Us
ECAD model for CISCO MEM-CF-256MB - 256MB Compact Flash for Cisco 1900, 2900, 3900 ISR
CISCO
Cisco MEM-CF-256U1GB. Quantity per pack: 1 pc(s)100% Compatible – Built with only top grade components – Each Axiom Flash Card is manufactured to meet or exceed OEM specifications.
Need more? Email Us
ECAD model for CISCO MEM-CF-256U1GB - 256MB to 1GB Compact Flash Upgrade for Cisco 1900,2900,3900
CISCO
Cisco UCS-MR-1X322RUG-S. Internal memory: 32 GB, Internal memory type: DDR4, Memory clock speed: 2133 MHz, Memory form factor: 288-pin DIMM
Need more? Email Us
ECAD model for CISCO UCS-MR-1X322RUG-S - 32GB DDR4-2133-MHz RDIMM/PC4-17000/dual rank/x4/1.2v Samsung
CISCO
CISCO MEM-FLASH-8U32G - 8G to 32G Compact Flash Memory Upgrade for Cisco ISR 4450
Need more? Email Us
ECAD model for CISCO MEM-FLASH-8U32G - 8G to 32G Compact Flash Memory Upgrade for Cisco ISR 4450
CISCO
Cisco 15-104116-01. Internal memory: 16 GB, Memory layout (modules x size): 1 x 16 GB, Internal memory type: DDR4, Memory clock speed: 2400 MHz, Memory form factor: 288-pin DIMM
Need more? Email Us
ECAD model for CISCO 15-104116-01 - Cisco 16GB DDR4-2400-MHz RDIMM/PC4-19200/dual rank
CISCO
CISCO UCS-MP-512GS-B0 - Intel OptaneTM Persistent Memory, 512GB, 3200 MHz
Need more? Email Us
ECAD model for CISCO UCS-MP-512GS-B0 - Intel OptaneTM Persistent Memory, 512GB, 3200 MHz

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.0306
ECAD model for BME280
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.6400
ECAD model for FT4232HL-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention