Products specifications Report Issue?

Category Connectors, Interconnects>Rectangular Connectors - Housings
Mfr TE Connectivity AMP Connectors
Series SL-156
Package Bulk
Connector Type Receptacle
Contact Type Female Socket
Number of Positions 5
Pitch 0.156" (3.96mm)
Number of Rows 1
Mounting Type Free Hanging (In-Line)
Contact Termination Crimp
Fastening Type Locking Ramp
Color Natural
Features Polarizing Key
Note Contacts Not Included
Base Product Number 770849
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8538.90.6000
Other Names A24114,-770849-5-SI,770849-5-ND,7708495,2266-770849-5
Standard Package 500
Win Source Part Number 983736-770849-5
Ultra Librarian 3D Model Ultra Librarian 770849-5 CAD Model

Description

This TE Connectivity AMP Connectors Rectangular Connector Housing is a high-quality component designed for use in free-hanging (in-line) applications.

  • Pitch: 0.156 inches (3.96mm)
  • Keying: Polarizing Key
  • Color: Natural
  • Positions: 5
  • Contact Type: Female Sockets
  • Contact Termination: Crimp
  • Standard Package: 500
  • RoHS Compliant: Yes
  • ECCN: EAR99
  • Popularity: Low

You May Also Be Interested in

Molex, LLC
Conn Housing M 6 POS 4.2mm Crimp ST Panel Mount Natural Mini-Fit Jr™ Bag / CONN PLUG 6POS PANEL MOUNT
Lowest to $0.2394
ECAD model for 39-01-2066
Panduit Corp
One Hole Metric Conductor Long Barrel 150Mm> 2R 120Mm> Class 5F/6F M20 Stud Hole / CONN TERM RECT RING 150MM #M20
Need more? Email Us
ECAD model for LCMB150-20-X
JST Sales America Inc.
CONN PIN 22-28AWG CRIMP TIN / Pin Contact Tin 22-28 AWG Crimp Stamped
Lowest to $0.0100
ECAD model for SCN-001T-1.0K
Molex, LLC
CONN HEADER R/A 4POS 3.5MM
Lowest to $1.8556
ECAD model for 1723101204
Molex, LLC
0.40mm (.016") Pitch SlimStack Board-to-Board PCB Receptacle, Surface Mount, Dual Row | CONN RCPT 70POS SMD GOLD
Need more? Email Us
ECAD model for 5009130702
Samtec Inc.
Conn IDC Connector HDR 20 POS 1.27mm IDT RA Cable Mount Tube / .050 CABLE PLUG
Need more? Email Us
ECAD model for FFMD-10-01
Samtec Inc.
LOW PROFILE .025" SQUARE STRIPS
Need more? Email Us
ECAD model for CES-101-01-F-S
Molex, LLC
Vertical and Right Angle Header and Receptacle. | CONN HEADER R/A 5POS 2.5MM
Lowest to $0.1504
ECAD model for 22-05-7055
Panduit Corp
One Hole Metric Ftex Conductor Standard Barrel With Window Lug 70Mm Ftexwire M6 Stud / CONN TERM RECT RING 70MM #M6
Need more? Email Us
ECAD model for LCMAX70-6-L

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.9781
ECAD model for TPS82130SILR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL

Pricing & Ordering

Quantity Unit Price Ext. Price
325+ $0.1546 $50.2450
790+ $0.1269 $100.2510
1,225+ $0.1229 $150.5525
1,685+ $0.1190 $200.5150
2,175+ $0.1150 $250.1250
2,910+ $0.1031 $300.0210
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 15 pieces
MOQ: 325 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention