EN
  • EN
  • DE

FFMD-10-01

Part No FFMD-10-01
Manufacturer Samtec Inc.
Catalog Rectangular Connectors
Description Conn IDC Connector HDR 20 POS 1.27mm IDT RA Cable Mount Tube / .050 CABLE PLUG
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Connectors, Interconnects
Manufacturer Samtec Inc.
Series Tiger Eye FFMD
Packaging Bulk
Connector Type Ribbon Cable
Number of Positions 20
Cable Pitch 0.025" (0.64mm)
Board-Side Pitch 0.050" (1.27mm)
Number of Rows 2
Row Spacing 0.050" (1.27mm)
Mounting Style Through Hole
Cable Termination IDC
Wire Gauge 30 AWG
Features Feed Through
Contact Finish Tin
Color Black
Number of Positions Loaded All
Win Source Part Number 788380-FFMD-10-01
Popularity Medium
Supply and Demand Status Limited
Family Name FFMD
Introduction Date October 08, 2003
ECCN EAR99
Country of Origin China, Costa Rica, Malaysia, Singapore, Taiwan, United States of America, Vietnam
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian FFMD-10-01 CAD Model

Description

The FFMD-10-01 is a component from Samtec Inc.'s line of rectangular connectors. Samtec is known for producing high-quality interconnect solutions, and the FFMD series is typically associated with flexible, micro pitch, board-to-board connections.

Applications

  • Board-to-Board Connections: Primarily used to connect two printed circuit boards (PCBs) together.
  • High-Density Interconnects: Suitable for applications requiring a large number of signals in a small space.
  • Industrial Automation: Found in control systems where reliable connections are crucial.
  • Medical Devices: Used in equipment requiring compact and reliable interconnectivity.
  • Consumer Electronics: Can be implemented in devices where space is limited and high signal integrity is needed.

Features

  • High-Density Design: Allows for a large number of contacts in a small footprint.
  • Micro Pitch: Features a fine pitch, typically 0.8mm or less, enabling compact designs.
  • Surface Mount Technology (SMT): Designed for automated assembly processes.
  • Durable Construction: Constructed with high-quality materials to ensure long-term reliability.
  • Various Mating Heights: Available in different stack heights to accommodate various board-to-board distances.

Benefits

  • Space Saving: The micro pitch design allows for compact and efficient use of PCB space.
  • Reliable Connection: Provides a secure and dependable electrical connection between boards.
  • Automated Assembly: SMT compatibility reduces assembly costs and improves manufacturing efficiency.
  • Design Flexibility: Available in various configurations and stack heights to meet diverse application requirements.
  • High Signal Integrity: Designed to minimize signal degradation and ensure optimal performance.

Relevant Additional Details

The FFMD-10-01 likely specifies a particular configuration within the FFMD series, indicating the number of contacts, plating material, and other specific features. Detailed specifications can be found in the Samtec FFMD series datasheet. This includes information on the number of positions (likely 10 in this case based on the name), the type of termination (SMT), the body material, contact plating (typically gold), insulation resistance, and voltage rating. The connector is designed for reflow soldering processes. Always consult the datasheet for precise dimensions, electrical characteristics, and recommended PCB layout.

You May Also Be Interested in

Connfly Electronic Co., Ltd.
Connector IDC Header Through Hole 20 position 2.54mm
Lowest to $0.3202
Molex, LLC
Connector Header 4 position 3.96mm Pitch
Lowest to $0.2288
CJT Connectors
1 2P -40℃~+105℃ 10mm 2 50A 600V 1x2P 5mm Through Hole,P=10mm Headers, Male Pins RoHS
Lowest to $4.3017
Omron
CONN HDR POST 32POS GOLD
Need more? Email Us
CJT Connectors
Connector Header 8 position 1.25mm Pitch
Lowest to $0.1679
JST Sales America Inc.
Connector Header 8 position 2.5mm Pitch 3A Through Hole -25℃~+85℃
Lowest to $0.2620
CTS Corporation
Connector Header 14 position 2.5mm Pitch 3A Through Hole -40℃~+105℃
Lowest to $0.0769
Connfly Electronic Co., Ltd.
Connector IDC Header Through Hole, Right Angle 30 position 2.54mm
Lowest to $0.3959
Sumitomo Electric
Board Spacers, Stackers (Board to Board) RoHS
Lowest to $0.3412

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess