Products specifications Report Issue?

Category RF and Wireless - RF Power Dividers/Splitters
Mfr Mini-Circuits
Package Tape & Reel
Product Status Active
Insertion Loss 0.5dB
Frequency 5 MHz ~ 1 GHz
Specifications Isolation (Min) 17dB, 6° Imbalance (Max)
Package / Case 6-SMD, Flat Leads
Standard Package 2,000 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8548.00.0000
Win Source Part Number 360567-TCP-2-10+
Ultra Librarian 3D Model Ultra Librarian TCP-2-10+ CAD Model

Description

The 360567-TCP-2-10+ is a RF power divider/splitter designed for RF and wireless applications.

  • Isolation: at least 17dB
  • Maximum Imbalance: 6 degrees
  • Size: Not Specified
  • Package: 6-SMD, flat leads
  • Insertion Loss: 0.5dB
  • Frequency Range: 5MHz to 1GHz
  • Manufacturer: Mini-Circuits
  • Status: Active product

You May Also Be Interested in

Mini-Circuits
RF PWR DVDR 1.42-1.66GHZ SOT23-6
Lowest to $2.6810
ECAD model for SP-2G+
Mini-Circuits
RF PWR DVDR 640MHZ-1.1GHZ SOT23
Lowest to $16.2986
ECAD model for SP-2C1+
M/A-Com Technology Solutions
RF POWER DIVIDER 5MHZ-1GHZ SM-55 / 2 Way 0º Power Divider 5-1000MHz
Lowest to $3.7493
ECAD model for MAPDCT0029
M/A-Com Technology Solutions
Broadband CATV Single Ended 2-Way Active Splitter 50 - 1100 MHz | RF PWR DIVIDER 50MHZ-1.1GHZ 8DFN
Lowest to $0.8580
ECAD model for MAAM-008818-TR1000
Microsemi Corporation
Need more? Email Us
ECAD model for SP8714
Mini-Circuits
RF PWR DVDR 1GHZ-2GHZ 10SMD
Lowest to $12.1019
ECAD model for SCA-4-20+
Anaren
Power Dividers
Need more? Email Us
ECAD model for 42010
Mini-Circuits
RF PWR DVDR 5MHZ-2.5GHZ 8SMD / RF Power Divider 5 MHz ~ 2.5 GHz Isolation (Min) 15dB, 5° Imbalance (Max) 8-SMD, No Lead
Need more? Email Us
ECAD model for SYPS-2-252+
NXP / Nexperia
RF POWER DVDR 40MHZ-880MHZ 8SOIC / RF Power Divider 40 MHz ~ 880 MHz 8-SOIC (0.154", 3.90mm Width)
Lowest to $2.6273
ECAD model for MC44BC380EF

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.9781
ECAD model for TPS82130SILR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $2.9546 $50.2282
42+ $2.4243 $101.8206
64+ $2.3485 $150.3040
88+ $2.2728 $200.0064
114+ $2.1970 $250.4580
153+ $1.9697 $301.3641
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,154 pieces
MOQ: 17 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention