EN
  • EN
  • DE

650917-5

Part No 650917-5
Manufacturer TE Connectivity
Catalog Backplane Connectors
Description RECT DIN PLUG 48 ACTION PIN .521
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Connectors, Interconnects
Manufacturer TE Connectivity AMP Connectors
Packaging Bulk
Status Active
Connector Type Plug, Male Pins
Number of Positions 48
Number of Positions Loaded All
Pitch 0.100" (2.54mm)
Number of Rows 3
Style 1/2 R
Level, Class 2
Mounting Through Hole
Termination Press-Fit
Contact Finish Gold
Temperature Range - Operating -55°C to 125°C
Material Flammability Rating UL94 V-0
Material - Insulation Polyester, Glass Filled
Win Source Part Number 1010967-650917-5
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian 650917-5 CAD Model

Description

The 650917-5 is a plug with male pins from TE Connectivity AMP Connectors.

  • Positions Loaded: 48
  • Rows: 3
  • Pitch: 0.100" (2.54mm)
  • Termination: Press-fit
  • Insulation Material: Polyester, glass-filled
  • Flammability Rating: UL94 V-0
  • Contact Finish: Gold
  • Mounting Style: Through-hole
  • Level: Class 2
  • Category: Connectors, Interconnects
  • Status: Active
  • Operating Temperature: -55°C to 125°C
  • Supply and Demand Status: Sufficient

You May Also Be Interested in

Amphenol
CONN HEADER BLADE PWR 26POS PCB / 26 Connector Header, Male Pins and Blades Through Hole Black Blade Power
Need more? Email Us
TE Connectivity
CONN RCPT HSG HARD METRIC 6P GRY
Need more? Email Us
Amphenol
CONN HEADER XCEDE PCB / Connector Header, Male Pins and Blades Through Hole Black XCede®
Need more? Email Us
TE Connectivity
CONN DIN RCPT 32POS PCB GOLD / 32 Position Din Connector Receptacle, Female Sockets Gold Through Hole
Need more? Email Us
TE Connectivity
CONN DIN HDR 64P V23533B1100G605 / 64 Position Din Connector Header, Male Pins Gold Through Hole, Right Angle
Lowest to $21.7614
Amphenol
CONN RCPT 96POS EDGE MNT / 96 Connector Receptacle, Female Sockets Board Edge, Through Hole, Right Angle Natural
Need more? Email Us
Amphenol
CONN RCPT HIGH SPEED 36P EDGE MT / 36 Connector Receptacle, Female Sockets Board Edge, Through Hole, Right Angle Natural High Speed
Lowest to $2.9829
TE Connectivity
CONN HEADER 110POS 2MM PRESS-FIT
Need more? Email Us
TE Connectivity
CONN DIN PLUG 48POS PCB RA GOLD / 48 Position Din Connector Plug, Male Pins Gold Through Hole, Right Angle
Lowest to $4.3224

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess