Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Active
Purpose Serializer/Deserializer
Data Rate 1.5Gbps
Input Type LVTTL
Output Type CML
Number of Inputs 16/1
Number of Outputs 1/16
Supply Voltage - Operating 2.3 V to 2.7 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 64-HVQFP
Win Source Part Number 081919-TLK1501IRCP
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLK1501IRCP CAD Model

Description

The TLK1501IRCP is a versatile and high-performance serializer/deserializer (SerDes) component from Texas Instruments, designed to meet the rigorous demands of high-speed data transmission. This integrated circuit is part of the TLK1501 family, known for its reliability and efficiency in converting parallel data into serial streams and vice versa.

Key Features

  • High Data Rate: The TLK1501IRCP supports a wide range of data rates from 0.6 Gbps to 1.5 Gbps, making it suitable for various applications that require high-speed data transfer.
  • Flexibility: It offers a flexible interface with both 16-bit and 20-bit bus width options for parallel data, accommodating different system requirements.
  • Low Power Consumption: Designed with power efficiency in mind, the TLK1501IRCP operates with a minimal power draw, which is essential for thermal management and long-term reliability in systems.
  • Robust Error Detection: The device includes a robust set of error detection features such as cyclic redundancy check (CRC) and disparity error checking, enhancing data integrity during transmission.
  • Hot-Plug Capability: With its hot-plug protection feature, the TLK1501IRCP can be safely connected or disconnected from a live backplane without causing damage or data corruption.

Applications

The TLK1501IRCP is ideally suited for a variety of high-speed communication applications, including:

  • Telecommunications infrastructure
  • Data communication networks
  • Wireless base stations
  • Storage networks
  • Backplane interconnects

Technical Specifications

Encased in a 64-pin QFP (Quad Flat Package), the TLK1501IRCP operates over an industrial temperature range and is equipped with on-chip termination resistors for differential pairs, simplifying PCB design. The device also features a loopback mode for diagnostic purposes, and it is compliant with various industry standards, ensuring compatibility with a wide array of high-speed communication protocols.

Overall, the TLK1501IRCP from Texas Instruments represents a sophisticated solution for system designers looking to enhance their high-speed data transmission capabilities with a reliable and efficient SerDes component.

You May Also Be Interested in

National Semiconductor (TI)
5 - 65 MHz 24-bit Color FPD-Link II Serializer and Deserializer
Lowest to $17.0847
ECAD model for DS90UR905QSQE
National Semiconductor (TI)
LINE TRANSCEIVER, 1 FUNC, 1 DRIV
Need more? Email Us
ECAD model for DS99R103TVSX/NOPB
Fairchild/ON Semiconductor
12-Bit Serializer Deserializer with Multiple Frequency Ranges
Lowest to $1.8134
ECAD model for FIN212ACMLX
National Semiconductor (TI)
3G, HD, SD, DVB-ASI SDI Deserializer with Loopthrough and LVDS Interface
Lowest to $25.4140
ECAD model for LMH0071SQE
Texas Instruments
LVDS Serializer 2975Mbps 1.34V Automotive 48-Pin WQFN EP T/R / 5 to 85 MHz 24-Bit Color FPD-Link III Serializer With Bidirectional Control Channel
Lowest to $12.6372
ECAD model for DS90UB925QSQX/NOPB
Texas Instruments
10-MHz to 75-MHz, 24-Bit Channel Link II Serializer And Deserializer
Lowest to $19.3638
ECAD model for DS92LV2422SQX/NOPB
Texas Instruments
IC SERIALIZER LVDS 24BIT 48TQFP
Need more? Email Us
ECAD model for DS99R103TVS/NOPB
Texas Instruments
5 - 85 MHz 24-bit Color FPD-Link III Serializer with Bidirectional Control Channel
Lowest to $7.9236
ECAD model for DS90UB925QSQX
Fairchild/ON Semiconductor
24-Bit Ultra-Low Power Serializer Deserializer Supporting Single and Dual Displays
Lowest to $1.8088
ECAD model for FIN324CMLX

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.0306
ECAD model for BME280
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $15.4382
ECAD model for FT4232HL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.4291
ECAD model for EC2-5NU
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $15.4382
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.3512 $58.0536
7+ $15.8779 $111.1453
10+ $15.3817 $153.8170
14+ $14.8855 $208.3970
18+ $14.3894 $259.0092
24+ $12.9008 $309.6192
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 6,258 pieces
MOQ: 3 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention