EN
  • EN
  • DE

M48Z12-150PC1

Part No M48Z12-150PC1
Manufacturer STMicroelectronics
Catalog SRAM
Description IC NVSRAM 16KBIT 150NS 24DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Memory Format NVSRAM
Technology NVSRAM (Non-Volatile SRAM)
Memory Size 16Kb (2K x 8)
Access Time 150ns
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating 0°C to 70°C (TA)
Mounting Through Hole
Case / Package 24-PCDIP, CAPHAT
Win Source Part Number 207133-M48Z12-150PC1
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian M48Z12-150PC1 CAD Model

Description

STMicroelectronics M48Z12-150PC1 Timekeeper SRAM

The M48Z12-150PC1 is a 16 Kbit x 8 Timekeeper SRAM designed by STMicroelectronics, which integrates a highly reliable, low-power SRAM with a battery-backed non-volatile (NV) data memory. This component is ideal for applications requiring data storage and timekeeping in a single package, particularly in systems that are sensitive to power loss.

The device features a self-contained lithium battery and quartz crystal within a monolithic package, ensuring over 10 years of data retention and an operational battery-backed clock. The battery and crystal are isolated from the external environment, which provides a high level of reliability and stability to the timekeeping function.

The M48Z12 operates at a voltage range of 4.5V to 5.5V and provides a parallel interface for easy integration into a variety of microprocessor systems. Its access time of 150ns allows for rapid data retrieval and storage, making it suitable for high-performance applications. Additionally, the device is packaged in a 28-pin, 600 mil DIP, which is a familiar and convenient format for electronic assemblies.

Key features of the M48Z12-150PC1 include an integrated power-fail deselect circuitry, which switches the device automatically to battery backup mode during power failures. This ensures data integrity and prevents data corruption during volatile power conditions. Moreover, the device supports WRITE protection to prevent inadvertent writes, which is especially critical in applications where data accuracy is paramount.

The M48Z12-150PC1 is designed for a wide range of applications, such as utility meters, security systems, industrial control systems, and other embedded systems that require a reliable non-volatile memory with an embedded real-time clock (RTC). Its robust design and integrated features make it an excellent choice for designers looking for a secure and long-lasting solution for their data and timekeeping needs.

Overall, the STMicroelectronics M48Z12-150PC1 Timekeeper SRAM is a versatile and reliable component that combines the convenience of SRAM with the reassurance of battery-backed data retention, making it an invaluable part of any mission-critical system design.

You May Also Be Interested in

Lyontek Inc.
8Mbit 2.7V~3.6V Parallel Port (Parallel) TSOP-44-10.2mm Memory (ICs) RoHS
Lowest to $8.7314
Cypress Semiconductor Corp
IC SRAM 16MBIT 45NS 48VFBGA / SRAM Chip Async Single 3V 16M-bit 2M/1M x 8/16-bit 45ns 48-Pin VFBGA Tray
Lowest to $11.7910
Cypress Semiconductor Corp
IC SRAM 16MBIT 10NS 48VFBGA / SRAM Chip Async Single 3.3V 16M-bit 1M x 16 10ns 48-Pin VFBGA Tray
Lowest to $26.0059
Renesas Electronics America
3.135V~3.465V 4.5Mbit Parallel Port (Parallel) TQFP-100(14x14) Memory (ICs)
Lowest to $14.5523
Cypress Semiconductor Corp
IC SRAM 8MBIT 45NS 44TSOP
Lowest to $4.5986
Microchip Technology
SRAM Chip Sync Single 3.3V 256K-bit 32K x 8 25ns 8-Pin SOIC N Tube / IC SRAM 256KBIT 20MHZ 8SOIC
Lowest to $1.4261
Cypress Semiconductor Corp
IC SRAM 1MBIT 10NS 44TSOP
Lowest to $1.6031
Cypress Semiconductor Corp
IC SRAM 18MBIT 200MHZ 100TQFP
Lowest to $46.9219
Cypress Semiconductor Corp
IC SRAM 8MBIT 45NS 48VFBGA
Lowest to $3.5374

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess