EN
  • EN
  • DE

6-1419111-0

Part No 6-1419111-0
Manufacturer TE Connectivity
Catalog Signal Relays, Up to 2 Amps
Description Electromechanical Relay 12VDC 192Ohm 20A 3PDT (28x22.5x35)mm Plug-In Industrial Relay
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Ambient Temperature Range High 70 °C
Coil Current 62.5 mA
Coil Power 750 mW
Coil Resistance 192 Ω
Coil Type Non-Latching
Coil Voltage (AC) 12 V
Coil Voltage (DC) 12 V
Contact Current Rating 10 A
Contact Material Silver
Current Rating 10 A
Depth 22.5 mm
Dropout Voltage 1.2 V
ELV Compliant
Height 29 mm
Lead Free Yes
Length 28 mm
Max Current Rating 20 A
Maximum Operating Temperature 70 °C
Max Voltage Rating (AC) 400 V
Min Operating Temperature -40 °C
Mount Plug-In
Number of Contacts 3
Number of Pins 11
Operate Time 15 ms
Packaging Box
Power Consumption 750 µW
Radiation Hardening No
RoHS Compliant
Termination Quick Connect
Throw Configuration 3PDT
Voltage Rating (AC) 400 V
Width 22.5 mm
Win Source Part Number 963098-6-1419111-0
Categories Signal Relays,Up to 2 Amps
Manufacturer TE Connectivity
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 6-1419111-0 CAD Model

Description

This relay has 3PDT throw configuration and 11 pins.

  • Coil Voltage: 12V DC and AC
  • Coil Type: non-latching
  • Power Consumption: 750 µW
  • Contact Material: silver
  • Current Rating: 10A
  • Contact Form: quick connect
  • Termination: plug-in
  • Height: 29mm
  • Width: 22.5mm
  • Length: 28mm
  • Operate Time: 15ms
  • Coil Resistance: 192 Ω
  • Voltage Rating: 400V AC
  • Maximum Current Rating: 20A
  • Temperature Range: -40 °C to 70 °C
  • RoHS Compliant: Yes

You May Also Be Interested in

Panasonic
ULTRA-SMALL PACKAGE SLIM POLARIZED RELAY | RELAY TELECOM DPDT 1A 12VDC
Lowest to $2.2842
Omron
RELAY TELECOM DPDT 2A 12VDC
Lowest to $0.9731
Omron
RELAY GEN PURPOSE DPDT 1A 48VDC
Lowest to $72.8112
Omron
RELAY GEN PURPOSE SPDT 2A 9VDC
Lowest to $1.3460
TE Connectivity
RELAY TELECOM DPDT 2A 4.5VDC
Lowest to $2.7590
TE Connectivity
The Best Relaytion | RELAY TELECOM DPDT 2A 3VDC
Need more? Email Us
Coto Technology
RELAY REED SPST 250MA 5V
Lowest to $107.2059
TE Connectivity
RELAY GEN PURPOSE DPDT 2A 12VDC
Need more? Email Us
Panasonic
RELAY GENERAL PURPOSE DPDT 1A 5V
Lowest to $62.3977

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess