EN
  • EN
  • DE

HFW1201G01M

Part No HFW1201G01M
Manufacturer TE Connectivity
Catalog Signal Relays, Up to 2 Amps
Description RELAY GEN PURPOSE DPDT 2A 12VDC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Relays
Estimated Pruduction Lead Time 13 Weeks
Features General Purpose Relay DPDT (2 Form C) Through Hole
Manufacturer TE Connectivity
Series Military, MIL-R-39016/6, HFW, CII
Package Bulk
Operating Temperature Range -65°C ~ 125°C
Mounting Through Hole
Family Name HFW120
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.41.0020
Other Part Number 1122-1128-MIL, A101693, 2-1617030-7, M39016/6-116M, HFW1201G01M-ND, A101693-ND, 1122-1128
Quantity per package 1
Popularity High
Supply and Demand Status Balance
Win Source Part Number 924872-HFW1201G01M
Ultra Librarian 3D Model Ultra Librarian HFW1201G01M CAD Model

Description

The HFW1201G01M is a general purpose DPDT (2 Form C) relay from TE Connectivity.

  • Mounting Style: through-hole mounting style
  • Temperature Range: -65°C ~ 125°C
  • Series: HFW120 family
  • Applications: military and aerospace applications
  • Popularity: high popularity
  • Packaging: bulk packaging
  • Lead Time: estimated production lead time of 13 weeks

You May Also Be Interested in

Omron
RELAY GEN PURPOSE SPDT 1A 24VDC
Lowest to $0.9341
Omron
RELAY GEN PURPOSE DPDT 1A 48VDC
Lowest to $72.8112
Coto Technology
RELAY RF SPST 500MA 5V
Lowest to $12.2239
Panasonic
RELAY GENERAL PURPOSE DPDT 1A 5V
Lowest to $6.8182
Coto Technology
RELAY REED SPST 500MA 12V
Need more? Email Us
Coto Technology
RELAY RF SPST 500MA 5V
Lowest to $68.1173
Panasonic
RELAY GEN PURPOSE SPDT 2A 4.5V
Need more? Email Us
Panasonic
RELAY GEN PURPOSE DPDT 1A 1.5V
Need more? Email Us
TE Connectivity
RELAY GEN PURPOS SPDT 1A 26.5VDC
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess