Products specifications Report Issue?

Manufacturer TE Connectivity AMP Connectors
Packaging Tray
Connector Type Header
Contact Type Male Pin
Pitch - Mating 0.100" (2.54mm)
Number of Positions 30
Number of Rows 2
Row Spacing - Mating 0.100" (2.54mm)
Number of Positions Loaded All
Style Board to Board or Cable
Shrouding Shrouded - 4 Wall
Mounting Style Through Hole, Right Angle
Termination Solder
Fastening Type Detent Lock
Contact Length - Mating 0.318" (8.08mm)
Contact Length - Post 0.135" (3.43mm)
Insulation Height 0.400" (10.16mm)
Contact Shape Square
Contact Finish - Mating Gold
Contact Finish Thickness - Mating 30.0μin (0.76μm)
Contact Finish - Post Tin
Contact Material Phosphor Bronze
Insulation Material Thermoplastic
Temperature Range - Operating -65°C ~ 105°C
Material Flammability Rating UL94 V-0
Insulation Color Black
Current Rating (Amps) 3A
Contact Finish Thickness - Post 100.0μin (2.54μm)
Manufacturer Pack Quantity 56
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 809304-6-103166-3
Ultra Librarian 3D Model Ultra Librarian 6-103166-3 CAD Model

Description

The TE Connectivity AMP Connectors 809304-6-103166-3 is a 30-position through-hole, right-angle header connector with male pins.

  • Temperature Range: -65°C to 105°C
  • Insulation: Shrouded-4 wall
  • Package: Tray
  • Voltage Rating: -
  • Flammability Rating: UL94 V-0
  • Pitch-Mating: 0.100" (2.54mm)
  • Row Spacing-Mating: 0.100" (2.54mm)
  • Contact Finish-Mating: Gold (30.0μin (0.76μm))
  • Contact Finish-Post: Tin (100.0μin (2.54μm))
  • Contact Length-Post: 0.135" (3.43mm)
  • Contact Length-Mating: 0.318" (8.08mm)
  • Supply and Demand Status: Limited
  • Manufacturer Pack Quantity: 56
  • ECCN: EAR99
  • MSL Level: 1 (unlimited)

You May Also Be Interested in

Conexant Systems
Lowest to $2.8925
ECAD model for 11627-31
Molex, LLC
CONN SPLIT PIN 24-30AWG CRMP TIN / Split Pin Contact Tin 24-30 AWG Crimp
Need more? Email Us
ECAD model for 0350211301
JST Sales America Inc.
CONN HEADER R/A 5POS 2.5MM / Connector Header Through Hole, Right Angle 5 position 0.098" (2.50mm)
Lowest to $0.1466
ECAD model for S05B-XASK-1(LF)(SN)
Adam Technologies, Inc.
CONN PLUG HSG 2POS 2.54MM / 2 Rectangular Connectors - Housings Plug Black 0.100" (2.54mm)
Need more? Email Us
ECAD model for CDH-02
Molex, LLC
Micro-Fit 3.0™ Crimp Terminal, Male, with Select Gold (Au) Plated Tin/Brass Alloy Contact, 26-30 AWG, Reel
Lowest to $0.1666
ECAD model for 43031-0006
Samtec Inc.
CONN HEADER R/A 10POS 2.54MM / Connector Header Through Hole, Right Angle 10 position 0.100" (2.54mm)
Need more? Email Us
ECAD model for MTSW-105-10-L-D-395-RA
JAE Electronics
CONN RCPT 30POS SMD GOLD / 30 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold
Need more? Email Us
ECAD model for WP21-S030VA1-R8000
Adam Technologies, Inc.
CONN PLUG HSG 6POS 2.54MM
Need more? Email Us
ECAD model for CDH-06
Amphenol
CONN HEADER SMD 14POS 2MM
Lowest to $1.4466
ECAD model for 98424-F52-14ALF

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.3924
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $3.1176 $65.4696
51+ $2.5574 $130.4274
79+ $2.4786 $195.8094
108+ $2.3984 $259.0272
140+ $2.3182 $324.5480
187+ $2.0788 $388.7356
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 9,000 pieces
MOQ: 21 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention