Products specifications Report Issue?

Category RF and Wireless - RF Antennas
Mfr Pulse
Package Tape & Reel
Product Status Active
RF Family/Standard 802.15.4, WiFi
Frequency Group UHF (2GHz ~ 3GHz), SHF (f > 4GHz)
Frequency (Center/Band) 2.4GHz, 5.5GHz
Frequency Range 2.4GHz ~ 2.483GHz, 5.15GHz ~ 5.85GHz
Antenna Type Chip
Number of Bands 2
Return Loss -8dB, -10dB
Gain 3.2dBi, 4.2dBi
Termination Solder
Mounting Type Surface Mount
Height (Max) 0.059" (1.50mm)
Applications WLAN, Zigbee™
Standard Package 1,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8529.10.9100
Win Source Part Number 697413-W3006
Ultra Librarian 3D Model Ultra Librarian W3006 CAD Model

Description

The 697413-W3006 is an RF antenna designed for use in RF and wireless - RF antenna applications.

  • Application: RF and Wireless - RF Antenna
  • Antenna Type: Chip
  • Termination: Solder
  • Packaging: Tape & reel
  • Mounting Type: Surface Mount
  • Height: 0.059" (1.50mm)
  • Applications: WLAN and Zigbee™
  • Frequency Range: 2.4GHz to 2.483GHz and 5.15GHz to 5.85GHz
  • Return Loss: -8dB and -10dB
  • Gain: 3.2dBi and 4.2dBi
  • Manufacturer: Pulse
  • Standard Package: 1,000 pieces

You May Also Be Interested in

Taoglas Limited
RF ANT 892MHZ/1.9GHZ WHIP TILT
Need more? Email Us
ECAD model for TG.09.0113
Taiyo Yuden
Multilayer Chip Antenna 2.4GHz
Lowest to $0.7146
ECAD model for AH316M245001
TE Connectivity
RF ANT 433MHZ HELICAL SLD TH
Lowest to $3.3139
ECAD model for ANT-433-HETH
Pulse
COIL / WHIP, 3 DB, 144 - 174 MHZ
Need more? Email Us
ECAD model for NMO150C
TE Connectivity
RF ANT 2.4GHZ WHIP TILT SMA MALE
Need more? Email Us
ECAD model for ANT-2.4-CW-HWR-SMA
Pulse
ANTENNA 2.4GHZ PATCH I-PEX MHF
Need more? Email Us
ECAD model for BT25B0150
TE Connectivity
RF ANT 915MHZ WHIP STR RP-SMA ML
Need more? Email Us
ECAD model for 0600-00029
Pulse
BASE / WHIP, UNITY, 806 - 896 MH
Need more? Email Us
ECAD model for NMOQ800B
Siretta Ltd
RF ANT 880MHZ/2.2GHZ WHIP STR
Need more? Email Us
ECAD model for OSCAR40/5M/LL/SMAM/S/S/33

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.3924
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.7054 $52.9050
175+ $0.5788 $101.2900
270+ $0.5607 $151.3890
370+ $0.5426 $200.7620
480+ $0.5245 $251.7600
640+ $0.4703 $300.9920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 10,600 pieces
MOQ: 75 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention