EN
  • EN
  • DE
  • IT

43031-0006

Part No 43031-0006
Manufacturer Molex, LLC
Catalog Rectangular Connectors
Description Micro-Fit 3.0™ Crimp Terminal, Male, with Select Gold (Au) Plated Tin/Brass Alloy Contact, 26-30 AWG, Reel
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Molex, LLC
Win Source Part Number 1128668-43031-0006
Manufacturer Homepage www.molex.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 43031-0006 CAD Model

Description

The Molex, LLC 43031-0006 is a Micro-Fit 3.0 receptacle housing designed for wire-to-board connections. It is a key component in the Micro-Fit 3.0 connector system, known for its compact size, high current carrying capacity, and reliable performance.

Applications:

  • Power supplies
  • Industrial automation equipment
  • Robotics
  • Consumer electronics
  • Automotive applications

Features:

  • Micro-Fit 3.0 design: Compact size saves space on the PCB.
  • 6 circuits: Accommodates multiple connections in a single housing.
  • Single row: Streamlines wiring and simplifies assembly.
  • Positive locking: Ensures a secure connection and prevents accidental disconnections.
  • Polarization: Prevents mismating.

Benefits:

  • Increased system reliability: The secure connection and robust design ensure dependable performance.
  • Reduced assembly time: The easy-to-use design simplifies wiring and assembly.
  • Improved space utilization: The compact size allows for more efficient use of PCB space.
  • Enhanced safety: The positive locking mechanism prevents accidental disconnections, reducing the risk of electrical hazards.
  • Cost-effective solution: Provides a reliable and efficient connection solution at a competitive price.

Additional Details:

The 43031-0006 receptacle housing is made of durable nylon material. It has a flammability rating of UL 94V-0. It is designed to mate with Micro-Fit 3.0 headers. It accepts 20-24 AWG wire. The housing features a fully isolated terminal design, providing additional protection against electrical shorts. The Micro-Fit 3.0 connector system is designed to meet the demanding requirements of various industrial and consumer applications. It offers a wide range of options, including different circuit sizes, mounting styles, and plating options, providing a flexible and customizable connection solution.

You May Also Be Interested in

Shenzhen Lianxin Technology Co., Ltd.
Connector IDC Header Through Hole 26 position 2.54mm
Lowest to $0.3984
CJT Connectors
Connector Header 3 position 2mm Pitch
Lowest to $0.0271
Sumitomo Electric
Board Spacers, Stackers (Board to Board) RoHS
Lowest to $2.0166
Omron
CONN HDR POST 32POS GOLD
Need more? Email Us
JILIN SINO-MICROELECTRONICS CO., LTD.
Connector IDC Header Through Hole 20 position 2.54mm
Lowest to $0.1246
Connfly Electronic Co., Ltd.
Connector Header 96 position Through Hole
Lowest to $1.7842
CJT Connectors
Connector Header 8 position 1.25mm Pitch
Lowest to $0.1679
JST Sales America Inc.
Connector Header 3 position 2.5mm Pitch 3A Through Hole -25℃~+85℃
Lowest to $0.0583
Sumitomo Electric
Board Spacers, Stackers (Board to Board) RoHS
Lowest to $0.3412

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
810+ $0.0619 $50.1390
1,970+ $0.0508 $100.0760
3,045+ $0.0493 $150.1185
4,195+ $0.0477 $200.1015
5,425+ $0.0461 $250.0925
7,265+ $0.0413 $300.0445
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 137,050 pieces
MOQ: 810 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess