Products specifications Report Issue?

Category RF and Wireless - RF Antennas
Mfr Pulse
Package Tray
Product Status Active
Frequency Group UHF (300MHz ~ 1GHz)
Frequency (Center/Band) 433MHz
Frequency Range 433MHz ~ 435MHz
Antenna Type Helical
Number of Bands 1
Return Loss -15dB
Gain -2.9dBi
Termination Solder
Mounting Type Through Hole
Height (Max) 0.276" (7.00mm)
Standard Package 100 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8529.10.9100
Win Source Part Number 938964-W3127
Ultra Librarian 3D Model Ultra Librarian W3127 CAD Model

Description

The RF Antenna with Win Source Part Number 938964-W3127 is a solder termination type antenna designed for RF and wireless applications.

  • Frequency Range: 433MHz to 435MHz
  • Frequency Group: UHF (300MHz to 1GHz)
  • Antenna Type: helical
  • Band: Single
  • Return Loss: -15dB
  • Gain: -2.9dBi
  • Mounting Type: Through Hole
  • Standard Package: 100 pieces
  • Ingress Protection: -
  • Manufacturer: Pulse
  • MSL Level: 1 (unlimited)
  • REACH: Unaffected
  • ECCN: EAR99
  • HTSUS Code: 8529.10.9100

You May Also Be Interested in

Pulse
SPRING BASE / WHIP, UNITY, 150 -
Need more? Email Us
ECAD model for NMOWBQB
TE Connectivity
RF ANT 433MHZ HELICAL SLD TH
Lowest to $3.3139
ECAD model for ANT-433-HETH
Taoglas Limited
TI.08 868MHZ TERMINAL ANTENNA SM
Need more? Email Us
ECAD model for TI.08.A.0111
Pulse
ANTENNA 2.4GHZ PATCH I-PEX MHF
Need more? Email Us
ECAD model for BT25B0150
Pulse
RF ANT 850MHZ/900MHZ WHIP TILT
Need more? Email Us
ECAD model for SPDA17806/2170LAR
Pulse
BASE / WHIP, UNITY, 806 - 896 MH
Need more? Email Us
ECAD model for NMOQ800B
Pulse
WHITE NMO LOW PROFILE, UNITY, 45
Need more? Email Us
ECAD model for LP450NMOW
TE Connectivity
RF ANT 892MHZ/1.85GHZ FLAT BAR
Need more? Email Us
ECAD model for ANT-DB1-HDP-RPS
TE Connectivity
RF ANT 2.4GHZ WHIP TILT SMA MALE
Need more? Email Us
ECAD model for ANT-2.4-CW-HWR-SMA

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.3924
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9429 $58.2870
65+ $1.5942 $103.6230
100+ $1.5444 $154.4400
135+ $1.4946 $201.7710
175+ $1.4448 $252.8400
235+ $1.2953 $304.3955
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 7,750 pieces
MOQ: 30 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention