Products specifications Report Issue?

Categories Connectors, Interconnects
Manufacturer TE Connectivity AMP Connectors
Series Micro-Edge
Packaging Tube
Connector Style SIMM
Number of Positions 72
Memory Type RAM
Standards MO-116
Mounting Through Hole, 22° Angle
Features Board Guide, Latches
Mounting Feature Normal, Standard - Top
Contact Finish Tin
Contact Finish Thickness 200μin (5.08μm)
Win Source Part Number 766288-5822134-3
Popularity Medium
Supply and Demand Status Limited
Family Name 5822134
Introduction Date January 07, 2005
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian 5822134-3 CAD Model

Description

The 766288-5822134-3 is a Micro-Edge series connector manufactured by TE Connectivity AMP Connectors.

  • Positions: 72
  • Features: Board Guide, Latches
  • Style: SIMM
  • Mounting Angle: 22°
  • Mounting: Through-hole
  • Packaging: Tube
  • Contact Finish: Tin
  • Contact Finish Thickness: 200μin (5.08μm)
  • Standards: MO-116
  • Estimated EOL Date: 2026
  • Halogen-Free: Yes
  • Alternative Parts: 15-82-0675

You May Also Be Interested in

TE Connectivity
CONN SKT SODIMM 204POS SMD REV
Lowest to $4.6736
ECAD model for 2-2013287-1
Amphenol
DDR4 TH ULP
Need more? Email Us
ECAD model for 10129206-0121101LF
Molex, LLC
Double Data Rate (DDR) DIMM Sockets
Need more? Email Us
ECAD model for 71243-3002
Amphenol
DDR4 288P TH ASSY
Lowest to $3.3891
ECAD model for 10139708-0031113LF
TE Connectivity
CONN SKT DIMM 240POS PCB
Need more? Email Us
ECAD model for 4-1932000-7
TE Connectivity
CONN SKT SIMM 72POS PCB / 72 Position SIMM RAM Socket Through Hole
Lowest to $5.1788
ECAD model for 5822021-4
TE Connectivity
CONN SKT SODIMM 144POS R/A SMD
Lowest to $3.5188
ECAD model for 390114-1
TE Connectivity
DDR3 DIMM Sockets | CONN SKT SODIMM 204POS SMD
Need more? Email Us
ECAD model for 2013310-3
Molex, LLC
DDR4 MINI DIMM VT SMT .76AULF 28
Need more? Email Us
ECAD model for 1511050002

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $6.0306
ECAD model for FT234XD-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7060
ECAD model for FT232RL-REEL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention