Products specifications Report Issue?

Category Connectors, Interconnects - Memory Connectors - Inline Module Sockets
Mfr Amphenol
Package Tray
Product Status Active
Connector Style DIMM
Number of Positions 288
Memory Type DDR4 SDRAM
Standards MO-309
Mounting Type Through Hole
Features Board Lock, Latches
Mounting Feature Normal, Standard - Top
Card Thickness 0.055" (1.40mm)
Color Black
Contact Finish Gold
Contact Finish Thickness 15.0µin (0.38µm)
Base Product Number 10129206
Standard Package 56 pcs
MSL Level Not Applicable
REACH Status REACH Affected
ECCN EAR99
HTSUS 8536.69.4040
Win Source Part Number 904999-10129206-0121101LF
Ultra Librarian 3D Model Ultra Librarian 10129206-0121101LF CAD Model

Description

The 904999-10129206-0121101LF is an inline module socket connector designed for memory connectors.

  • Memory Compatibility: DDR4 SDRAM
  • Connector Style: DIMM
  • Positions: 288
  • Features: Board Lock and Latches
  • Contact Finish: Gold
  • Contact Finish Thickness: 15.0µin (0.38µm)
  • Package: 56 pieces
  • Mounting: Through-Hole
  • Card Thickness: 0.055" (1.40mm)
  • Manufacturer: Amphenol
  • Standard: MO-309
  • Status: Active

You May Also Be Interested in

TE Connectivity
DDR4 SODIMM 260P 8.0H RVS / 260 Position SODIMM DDR4 SDRAM Socket Surface Mount
Lowest to $3.1484
ECAD model for 2309412-1
TE Connectivity
CONN SKT SODIMM 200POS R/A SMD
Lowest to $18.1621
ECAD model for 1612922-1
Amphenol
CONN SKT SODIMM 200POS SMD
Need more? Email Us
ECAD model for 10116658-052FSLF
Amphenol
CONN SKT DIMM 240POS PCB / 240 Position DIMM DDR2 SDRAM Socket Through Hole
Need more? Email Us
ECAD model for 10005639-11087LF
TE Connectivity
CONN SKT DIMM 288POS PCB
Need more? Email Us
ECAD model for 2308107-5
TE Connectivity
CONN SKT SIMM 80POS PCB
Need more? Email Us
ECAD model for 8-5382486-0
Amphenol
CONN SKT RDIMM 240POS PCB
Need more? Email Us
ECAD model for 10081530-11107LF
JAE Electronics
CONN SKT SODIMM 204POS R/A SMD
Lowest to $16.6440
ECAD model for MM80-204B1-1
TE Connectivity
CONN SKT SIMM 72POS PCB
Need more? Email Us
ECAD model for 5822030-3

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0991
ECAD model for FT230XQ-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention