EN
  • EN
  • DE

MCIMX6Y2DVM09AA

Part No MCIMX6Y2DVM09AA
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description I.MX 6ULL 900 MHZ CONSUMER W/O E
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features ARM® Cortex®-A7 Microprocessor IC series 1 Core, 32-Bit 900MHz 289-MAPBGA (14x14)
Manufacturer NXP
Series i.MX6
Package Tray
Part Status Obsolete
Core Processor ARM® Cortex®-A7
Speed 900MHz
Operating Temperature Range 0°C ~ 95°C (TJ)
Package 289-LFBGA
Case / Package 289-MAPBGA (14x14)
Family Name MCIMX6
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Other Part Number 568-13379, 935346022557
Quantity per package 152
Popularity High
Supply and Demand Status Balance
Win Source Part Number 926565-MCIMX6Y2DVM09AA
Ultra Librarian 3D Model Ultra Librarian MCIMX6Y2DVM09AA CAD Model

Description

The NXP MCIMX6Y2DVM09AA is a high-performance, energy-efficient processor designed to meet the demands of today's advanced multimedia and secure applications. This processor is part of the i.MX 6 series, which is well-known for its scalable multicore platform that includes single-, dual- and quad-core families based on the ARM® Cortex®-A9 architecture.

Key Features

  • Processor Core: ARM® Cortex®-A9 core, capable of speeds up to 800 MHz, provides the computational power necessary for complex processing tasks.
  • Graphics: Integrated 2D and 3D graphics processors ensure smooth and efficient rendering of graphics-intensive applications, making it ideal for portable devices with display capabilities.
  • Memory: Comes with support for 32-bit DDR3 and DDR3L, allowing for fast and power-efficient memory access.
  • Connectivity: Features a range of connectivity options including high-speed USB 2.0, I2C, SPI, and UART interfaces, providing flexibility for various communication requirements.
  • Audio: Includes high-quality audio interfaces for an immersive sound experience, suitable for multimedia applications.
  • Advanced Security: Equipped with advanced security features such as cryptographic acceleration and secure boot, ensuring data protection and integrity for sensitive applications.

Applications

The MCIMX6Y2DVM09AA is a versatile processor that can be used in a wide range of applications. It's particularly well-suited for:

  • Portable medical devices
  • Smart home automation systems
  • Advanced industrial control systems
  • Automotive infotainment
  • Interactive point-of-sale kiosks

Why Choose MCIMX6Y2DVM09AA?

Choosing the NXP MCIMX6Y2DVM09AA for your project means selecting a processor that offers a balance between performance, power efficiency, and cost. Its rich set of features and connectivity options make it an ideal choice for designers looking to create sophisticated systems that require multimedia capabilities, robust security, and high levels of integration.

You May Also Be Interested in

Freescale Semiconductor - NXP
QORIQ, 1XCPU 64-BIT PWR ARCH, 1.
Need more? Email Us
NXP / Nexperia
IC MPU QORLQ LX2 2GHZ 1517FCPBGA
Need more? Email Us
Renesas Electronics America
IC MPU RZ/A2M 528MHZ 256LFBGA
Need more? Email Us
NXP / Nexperia
IC MPU QORIQ 1.4GHZ 780FCPBGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU MPC85XX 1.25GHZ 783FCPBGA
Need more? Email Us
Altera
IC MPU I960 33MHZ 132QFP
Need more? Email Us
Altera
IC MPU STRONGARM 200MHZ 520BGA
Need more? Email Us
Renesas Electronics America
IC MPU RZ/A2M 528MHZ 176LFBGA
Need more? Email Us
Broadcom Limited
FCBGA+HS 29X29 779
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $79.9722 $79.9722
2+ $65.6179 $131.2358
3+ $63.5677 $190.7031
4+ $61.5165 $246.0660
5+ $59.4663 $297.3315
7+ $53.3148 $373.2036
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 708 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess