Products specifications Report Issue?

Reference Date Code 01+
Reference case SSOP
Manufacturer Linear Technology
Manufacturer Homepage www.linear.com
RoHS State Request Verification
Win Source Part Number 754429-LTC1874EGN#TR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC1874EGN#TR CAD Model

Description

The LTC1874EGN#TR is a high-performance, synchronous step-down switching regulator from Linear Technology. This advanced power management integrated circuit (IC) is designed to deliver a highly efficient solution for converting a higher input voltage to a lower output voltage with an output current of up to 2A. The LTC1874EGN#TR is ideal for a wide range of applications, including portable devices, telecommunications, and industrial equipment.

Key Features:

  • High Efficiency: The synchronous operation provides efficiency as high as 95%, reducing the need for heatsinks and simplifying thermal design.
  • Wide Input Voltage Range: With an input range of 2.5V to 9.8V, the LTC1874EGN#TR is versatile and suitable for various battery chemistries and configurations.
  • Adjustable Output Voltage: The output voltage is adjustable from 0.8V to VIN, making it highly adaptable to the specific needs of your application.
  • No RSENSE Operation: The regulator operates without the need for a sense resistor, which reduces the overall component count and simplifies the circuit design.
  • Stable with Ceramic Capacitors: The LTC1874EGN#TR can achieve stability with low ESR ceramic output capacitors, providing a compact solution.
  • Programmable Frequency: The switching frequency can be programmed between 200kHz and 2.4MHz or synchronized to an external clock, allowing flexibility in avoiding critical noise-sensitive frequency bands.
  • Thermal Protection: Built-in thermal shutdown provides protection under high temperature conditions.
  • Compact Package: The LTC1874EGN#TR comes in a small 16-lead SSOP package, ideal for space-constrained applications.

Applications:

  • Portable Devices
  • Telecommunications Equipment
  • Industrial Equipment
  • Distributed Power Systems
  • Battery-Powered Systems

The LTC1874EGN#TR switching regulator is a reliable and efficient solution for modern electronic devices that require a compact, high-efficiency power conversion. Its advanced features and design flexibility make it an excellent choice for designers looking to optimize their power supply designs.

You May Also Be Interested in

STMicroelectronics
High-density performance line ARM-based 32-bit MCU with 256 to 512KB Flash, USB, CAN, 11 timers, 3 ADCs, 13 communication interfaces
Lowest to $8.4428
ECAD model for STM32F103RCT7
Torex Semiconductor Ltd
Low ESR Caps Compatible High Speed LDO Voltage Regulators with ON/OFF Switch
Need more? Email Us
ECAD model for XC6221A301MR
ON Semiconductor
Surface Mount Ultrafast Power Rectifiers | DIODE GEN PURP 150V 1A SMB
Need more? Email Us
ECAD model for SURS8115T3G
SECOS
N-Channel EnhancementMode PowerMos.FET
Need more? Email Us
ECAD model for SSD9973
Texas Instruments
MONOLITHIC SERIAL INTERFACE COMBINED PCM CODEC AND FILTER
Need more? Email Us
ECAD model for TP13067AN
SECOS
P-Ch Enhancement Mode Power MOSFET
Need more? Email Us
ECAD model for SSD20P06-135D
UTC
2.3A, 20V P-CHANNEL ENHANCEMENT MODE POWER MOSFET
Need more? Email Us
ECAD model for UT2301ZL-AE3-R
STMicroelectronics
2K 128 x 16 SERIAL MICROWIRE EEPROM
Need more? Email Us
ECAD model for ST93CS57M1013TR
EIC discrete Semiconductors
AUTOMOTIVE SURFACE MOUNT TRANSIENT VOLTAGE SUPPRESSOR
Need more? Email Us
ECAD model for TPSMC8.2A

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $6.0306
ECAD model for FT234XD-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7060
ECAD model for FT232RL-REEL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-R

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.5271 $57.1626
13+ $7.8171 $101.6223
20+ $7.5728 $151.4560
28+ $7.3285 $205.1980
36+ $7.0843 $255.0348
48+ $6.3514 $304.8672
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 3,803 pieces
MOQ: 6 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention