EN
  • EN
  • DE

MAX3491EESD+

Part No MAX3491EESD+
Manufacturer Maxim Integrated
Catalog HOT - SALES and EOL Components
Description IC TXRX RS485/422 10MBPS 14SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Type Transceiver
Protocol RS422, RS485
Number of Drivers/Receivers 1/1
Duplex Full
Receiver Hysteresis 50mV
Data Rate 10Mbps
Supply Voltage - Operating 3 V to 3.6 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 14-SOIC
Win Source Part Number 211062-MAX3491EESD+
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX3491EESD+ CAD Model

Description

The MAX3491EESD+ is a high-performance RS-485/RS-422 transceiver module from Maxim Integrated, designed to facilitate communication over long distances and in electrically noisy environments. This device is particularly well-suited for industrial applications, networked control systems, and data communication systems that require robust and reliable data transmission.

Key Features

  • High-Speed Operation: The MAX3491EESD+ is capable of data rates up to 10Mbps, making it suitable for high-speed communication requirements.
  • Low Power Consumption: With its low-power shutdown mode, the device minimizes power usage when not actively transmitting or receiving, extending the life of battery-powered applications.
  • Extended Temperature Range: The device operates reliably over an industrial temperature range of -40°C to +85°C, ensuring performance in harsh conditions.
  • Integrated Protection: The transceiver includes fail-safe circuitry that guarantees a logic-high receiver output when the receiver inputs are open, shorted, or idle, thus providing additional reliability in uncertain conditions.
  • Differential Output and Input: The MAX3491EESD+ features true differential output and input, which allows for robust data transmission that is resistant to electromagnetic interference.
  • Half-Duplex Communication: The transceiver supports half-duplex communication, enabling bidirectional communication over a single pair of wires.
  • ESD Protection: It is equipped with enhanced electrostatic discharge (ESD) protection up to ±15kV, safeguarding the device against static electricity and other transient voltage spikes.

Applications

  • Industrial Control Systems
  • Building Automation
  • Networked Security Systems
  • Data Acquisition Systems
  • Point of Sale (POS) Systems

The MAX3491EESD+ is available in a compact 14-pin SOIC package, which is ideal for space-constrained applications. Its combination of high-speed data communication, reliability, and protective features makes it an excellent choice for system designers looking to improve their data transmission capabilities while maintaining signal integrity and operational stability.

You May Also Be Interested in

Broadcom Limited
MiniPak Surface Mount RF PIN Switch Diodes | RF DIODE PIN 100V MINIPAK
Lowest to $4.4352
AVX Corp/Kyocera Corp
FILTER LC 220PF SMD
Lowest to $36.1388
Linear Technology
High Speed Dual Line Receiver | IC RECEIVER DUAL LINE HISPD 8DIP
Need more? Email Us
Vishay
IRF-3 22 10% ER E2
Lowest to $17.2176
IXYS
Low VCE(sat), High speed IGBT | POWER MOSFET TO-3
Need more? Email Us
Lite-On Inc.
Small Profile Package IrDA Data Compliant Low Power 115.2 kbit/s Infrared Transceiver | TXRX IR 115.2KB/S LOW POWER SMD
Lowest to $3.4417
TE Connectivity
SENSOR HUMID/TEMP 3V 5%
Lowest to $1.3456
STMicroelectronics
IC REG LINEAR 5V 3A TO3
Lowest to $25.6587
ABB Embedded Power
DC DC CONVERTER 1.8V 36W
Lowest to $14.7390

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8957 $56.8710
65+ $1.5555 $101.1075
100+ $1.5069 $150.6900
140+ $1.4583 $204.1620
180+ $1.4096 $253.7280
240+ $1.2638 $303.3120
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 58,699 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess