EN
  • EN
  • DE

320-7727-000

Part No 320-7727-000
Manufacturer ITT Cannon, LLC
Catalog D - Sub, D - Shaped Connectors - Accessories - Jackscrews
Description MDM-100 JACKSCREW KIT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Jackscrews
Mfr ITT Cannon, LLC
Series Micro D Metal Shell (MDM)
Package Bag
Product Status Active
Base Product Number 320-7
Standard Package 1 pcs
MSL Level Not Applicable
Win Source Part Number 905882-320-7727-000
Ultra Librarian 3D Model Ultra Librarian 320-7727-000 CAD Model

Description

The 905882-320-7727-000 is a D-Sub connector jackscrew from ITT Cannon.

  • Product Name: 905882-320-7727-000
  • Manufacturer: ITT Cannon
  • Type: D-Sub Connector Jackscrew
  • Series: Micro D Metal Shell (MDM)
  • Status: Active
  • Package: Bag
  • Features: None specified

You May Also Be Interested in

ITT Cannon, LLC
MDM-100 JACKSCREW KIT
Need more? Email Us
Omnetics
Need more? Email Us
3M
SCREW BRDLOCK M2.6 0.31" 1=1PC
Lowest to $0.4484
Molex, LLC
Need more? Email Us
JAE Electronics
DSUB SCREW LOCK / Jackscrew, Slotted For D-Sub Connectors
Need more? Email Us
TE Connectivity
CONN JACKSCREW ZINC 4-40
Lowest to $3.3051
Hirose Electric Co Ltd
LOCKING DEVICE FOR D-SUB / For
Need more? Email Us
Amphenol
D-SUB
Lowest to $2.1819
Keystone Electronics
JACK SCREW 4-40
Lowest to $3.3483

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess