EN
  • EN
  • DE

D20419-18

Part No D20419-18
Manufacturer Cinch Connectivity Solutions
Catalog D - Sub, D - Shaped Connectors - Accessories - Jackscrews
Description JACK SCREW MALE W/ CLIP 4-40 / Jackscrew, Slotted For D-Sub Connectors, Male
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Jackscrews
Mfr Cinch Connectivity Solutions
Series -
Package Bulk
Product Status Active
Accessory Type Jackscrew, Slotted
For Use With/Related Products D-Sub Connectors, Male
Features Clip
Length - Threaded Portion Below Head -
Length - Below Head -
Thread Size 4-40
Base Product Number D20419
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8538.90.8180
Win Source Part Number 1364324-D20419-18
Ultra Librarian 3D Model Ultra Librarian D20419-18 CAD Model

Description

The D20419-18 is a jack screw accessory for D-Sub connectors, specifically designed for use with male D-Sub connectors.

  • Manufacturer: Cinch Connectivity Solutions
  • Type: Clip
  • Thread Size: 4-40
  • Packaging: Bulk
  • Product Status: Active

You May Also Be Interested in

Omnetics
Need more? Email Us
Omnetics
Need more? Email Us
Amphenol FCI
CONN SCREWLOCK DSUB FEMALE 4-40
Need more? Email Us
ITT Cannon, LLC
CONN JACKPOST 12MM 2-56
Need more? Email Us
HARTING
SCREW-LOCK FE UNC/UNC 18MM
Need more? Email Us
JAE Electronics
DSUB SCREW LOCK / Jackscrew, Slotted For D-Sub Connectors
Need more? Email Us
Omnetics
Need more? Email Us
Omnetics
Need more? Email Us
Keystone Electronics
JACK SCREW HEX SLOTTED 4-40
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.5978
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess