EN
  • EN
  • DE

1857211-1

Part No 1857211-1
Manufacturer TE Connectivity
Catalog D - Sub, D - Shaped Connectors - Accessories - Jackscrews
Description SCREW RETAINER MALE 4-40 THREAD / Jackscrew, Slotted For AMPLIMITE Series HDE, HDP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Jackscrews
Mfr TE Connectivity AMP Connectors
Series AMPLIMITE
Package Bulk
Product Status Active
Accessory Type Jackscrew, Slotted
For Use With/Related Products AMPLIMITE Series HDE, HDP
Features Clip
Length - Threaded Portion Below Head -
Length - Below Head 0.228" (5.80mm)
Thread Size 4-40
Base Product Number 1857211
MSL Level Not Applicable
REACH Status REACH Affected
ECCN EAR99
HTSUS 7318.15.6070
Win Source Part Number 1363900-1857211-1
Ultra Librarian 3D Model Ultra Librarian 1857211-1 CAD Model

Description

The 1363900-1857211-1 is a D-Sub, D-Shaped Connector Jackscrew from TE Connectivity AMP Connectors.

  • Series: AMPLIMITE
  • Package: Bulk
  • Feature: Clip
  • Thread Size: 4-40
  • Length Below Head: 0.228" (5.80mm)
  • Compatibility: AMPLIMITE Series HDE and HDP

You May Also Be Interested in

Omnetics
Need more? Email Us
Omnetics
Need more? Email Us
TE Connectivity
KIT,HDW,EMI,050/085,STD/METRIC
Need more? Email Us
Keystone Electronics
Jackscrew Socket For D-Sub Connectors
Need more? Email Us
3M
SCREW BRDLOCK M2.6 0.31" 1=1PC
Lowest to $0.4484
Omnetics
Need more? Email Us
3M
THUMBSCREW LOCK SDR SHELL 0.18"
Need more? Email Us
ITT Cannon, LLC
DSUB MALE SCREW LOCK ASSEMBLY ZI
Need more? Email Us
C&K Components
D115420-0088-FR022
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3247 $52.9880
95+ $1.0869 $103.2555
145+ $1.0530 $152.6850
200+ $1.0190 $203.8000
255+ $0.9850 $251.1750
340+ $0.8832 $300.2880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 690 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess