EN
  • EN
  • DE

M24308/25-9F

Part No M24308/25-9F
Manufacturer ITT Cannon, LLC
Catalog D - Sub, D - Shaped Connectors - Accessories - Jackscrews
Description DSUB MALE SCREW LOCK ASSEMBLY CA / Jackscrew For D-Sub Connectors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Jackscrews
Mfr ITT Cannon, LLC
Series -
Package Bag
Product Status Active
Accessory Type Jackscrew
For Use With/Related Products D-Sub Connectors
Features -
Length - Threaded Portion Below Head -
Length - Below Head -
Thread Size -
MSL Level Not Applicable
Win Source Part Number 1364344-M24308/25-9F
Ultra Librarian 3D Model Ultra Librarian M24308/25-9F CAD Model

Description

The D-Sub, D-Shaped Connector Jackscrew is a versatile accessory designed for use with D-Sub Connectors.

  • Manufacturer: ITT Cannon, LLC
  • Accessory Type: Jackscrew
  • Compatibility: D-Sub Connectors
  • Product Status: Active

You May Also Be Interested in

3M
THUMBSCREW LOCK SDR SHELL 0.18"
Need more? Email Us
HARTING
SCREW-LOCK FE UNC/UNC 18MM
Need more? Email Us
TE Connectivity
CONN D-SUB SCREW RETAINER KIT / Jackscrew, Slotted For AMPLIMITE Series HDE, HDP
Need more? Email Us
Omnetics
Need more? Email Us
Omron
CONN DSUB ANCHOR / For
Need more? Email Us
Omnetics
Need more? Email Us
Omnetics
Need more? Email Us
C&K Components
D115420-0088-FR022
Need more? Email Us
Omnetics
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess