EN
  • EN
  • DE

83005 003100

Part No 83005 003100
Manufacturer Belden Inc.
Catalog Single Conductor Cables (Hook - UpWire)
Description HOOK-UP STRND 22AWG ORG 100'
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Cables, Wires
Manufacturer Belden Inc.
Status Active
Cable Type Hook-Up
Wire Gauge 22 AWG
Conductor Strand 7/30
Conductor Material Copper, Silver Coated
Jacket (Insulation) Material Tetrafluoroethylene (TFE)
Jacket (Insulation) Diameter 0.050" (1.27mm)
Jacket (Insulation) Thickness 0.010" (0.25mm)
Length 100.0' (30.5m)
Voltage 600V
Temperature Range - Operating -70°C to 200°C
Jacket Color Orange
Ratings UL Style 1213
Features High Temperature
Win Source Part Number 1050402-83005 003100
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Industrial
Ultra Librarian 3D Model Ultra Librarian 83005 003100 CAD Model

Description

The Belden Inc. cable is a hook-up cable with a high temperature rating.

  • Wire Gauge: 22 AWG
  • Length: 100.0' (30.5m)
  • Application: Industrial
  • Voltage Rating: 600V
  • Ratings: UL Style 1213
  • Conductor Material: Copper, Silver Coated
  • Conductor Strand: 7/30
  • Jacket (Insulation) Material: Tetrafluoroethylene (TFE)
  • Diameter: 0.050" (1.27mm)
  • Jacket Color: Orange
  • Thickness: 0.010" (0.25mm)
  • Supply and Demand Status: Balance

You May Also Be Interested in

Alpha Wire
HOOK-UP STRND 18AWG GRN/YLW 100' / 18 AWG Hook-Up Wire 16/30 Green, Yellow Stripe 300V 100.0' (30.5m)
Need more? Email Us
Alpha Wire
HOOK-UP STRND 18AWG SLATE 100' / 18 AWG Hook-Up Wire 16/30 Slate 300V 100.0' (30.5m)
Need more? Email Us
TE Connectivity
HOOK-UP DL STRND 20AWG BLK 500' / 20 AWG Hook-Up, Dual Wall Wire 19/32 Black 600V 500.0' (152.4m)
Need more? Email Us
Alpha Wire
HOOKUP STRND 16AWG WHT/GRY 1000' / 16 AWG Hook-Up Wire 19/29 White, Gray Stripe 600V 1000.0' (304.8m)
Need more? Email Us
Alpha Wire
HOOKUP STRND 22AWG WHT/BLK 1000' / 22 AWG Hook-Up Wire 7/30 White, Black Stripe 300V 1000.0' (304.8m)
Need more? Email Us
Molex, LLC
Video Cables (DVI, HDMI) Assemblies
Lowest to $25.7793
Daburn Electronics
HOOK-UP STRND 26AWG GREEN 100'
Need more? Email Us
Belden Inc.
HOOK-UP STRND 22 AWG WHT 100'
Need more? Email Us
TE Connectivity
CABLE STRANDED / High Performance Cable Single
Lowest to $7.9464

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess