Products specifications Report Issue?

Categories Connectors, Interconnects
Manufacturer TE Connectivity AMP Connectors
Series AMPLIMITE HDP-20
Packaging Tube
Connector Style D-Sub
Connector Type Plug, Male Pins
Number of Positions 37
Number of Rows 2
Shell Size, Connector Layout 4 (DC, C)
Contact Type Signal
Mounting Style Through Hole
Flange Feature Housing/Shell (Unthreaded)
Termination Solder
Shell Material, Finish Steel, Yellow Chromate Plated Zinc
Contact Finish Gold
Contact Finish Thickness Flash
Material Flammability Rating UL94 V-0
Operating Temperature Range -55°C ~ 105°C
Voltage Rating 125V
Current Rating 6A
Color Black
Housing Material Polyamide (PA), Nylon, Glass Filled
Contact Material Brass
Win Source Part Number 763934-5205714-7
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 5205714-7 CAD Model

Description

The TE Connectivity AMP Connectors AMPLIMITE HDP-20 series plug connector is a medium popularity part with limited supply and demand status.

  • Positions: 37
  • Mounting: Through Hole
  • Connector Type: Plug, Male Pins
  • Contact Type: Signal
  • Rows: Two
  • Termination: Solder
  • Contact Finish: Gold
  • Voltage Rating: 125V
  • Current Rating: 6A
  • Housing Material: Polyamide (PA), Nylon, Glass-Filled
  • Material Flammability Rating: UL94 V-0
  • Connector Style: D-Sub
  • Shell Material, Finish: Steel, Yellow Chromate Plated Zinc
  • Shell Size, Connector Layout: 4 (DC, C)
  • Connector Color: Black
  • Operating Temperature Range: -55°C to 105°C

You May Also Be Interested in

Molex, LLC
100CKT EBBI VERT PLUG A716611400 / Position Connector
Need more? Email Us
ECAD model for 15-92-2500
TE Connectivity
CONN D-SUB PLUG 37POS VERT SLDR
Need more? Email Us
ECAD model for 5205714-7
Hirose Electric Co Ltd
CONN SOCKET 40POS 1.27MM (4PCS) / 40 Position Receptacle Connector Free Hanging (In-Line) IDC
Lowest to $5.2639
ECAD model for FX2B-40SA-1.27R
TE Connectivity
CONN D-TYPE RCPT 100POS PNL MNT
Need more? Email Us
ECAD model for 5-749877-9
TE Connectivity
CONN D-SUB PLUG 25POS R/A SOLDER
Need more? Email Us
ECAD model for 5747238-4
3M
CONN PLUG 50POS STR IDC / 50 Position Plug Connector Free Hanging (In-Line) IDC
Need more? Email Us
ECAD model for 10150-6000EC
ITT Cannon, LLC
CONN D-SUB RCPT 24POS PNL MNT / Conn Combo D-Subminiature SKT 17Signal/7Cavity POS Solder Pot ST Panel Mount 24 Terminal 1 Port
Need more? Email Us
ECAD model for DDMY-24W7S-A197
JAE Electronics
CONN RCPT 26POS R/A SOLDER / 26 Position Receptacle Connector Panel Mount, Through Hole, Right Angle Solder
Need more? Email Us
ECAD model for DF02R026NA3
Amphenol
CONN D-SUB HOUSING RCPT 9POS / Receptacle for Female Contacts Housing D-Sub Connector 9 Position
Lowest to $1.1072
ECAD model for 865609SLTLF

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.0306
ECAD model for FT232RL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8749
ECAD model for ULN2803ADW
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.2978
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.2346
ECAD model for FT230XQ-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention