Products specifications Report Issue?

Category Connectors, Interconnects>D-Sub, D-Shaped Connectors>Centronics Connectors
Manufacturer 3M
Packaging Tray
Connector Style Center Strip Contacts
Connector Type Plug
Number of Positions 50
Number of Rows 2
Mounting Free Hanging (In-Line)
Termination IDC
Features Shielded
Contact Finish Gold
Contact Finish Thickness 30.0µin (0.76µm)
Base Product Number 10150
RoHS Status RoHS Compliant
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.69.4051
Other Part Number 4901690086434,JE150174892,7000007374,101506000EC,MPB50A,90169008643
Standard Package 100
Win Source Part Number 1333233-10150-6000EC
Ultra Librarian 3D Model Ultra Librarian 10150-6000EC CAD Model

Description

The 1333233-10150-6000EC is a shielded plug connector from 3M with a number of positions of 50 and a number of rows of 2.

  • Positions: 50
  • Rows: 2
  • Termination: IDC
  • Contact Finish: Gold
  • Contact Finish Thickness: 30.0µin (0.76µm)
  • Connector Style: Center Strip Contacts
  • Packaging: Tray
  • Standard Package: 100
  • ECCN: EAR99
  • HTSUS: 8536.69.4051
  • RoHS Compliant: Yes

You May Also Be Interested in

ITT Cannon, LLC
CONN D-SUB RCPT 24POS PNL MNT / Conn Combo D-Subminiature SKT 17Signal/7Cavity POS Solder Pot ST Panel Mount 24 Terminal 1 Port
Need more? Email Us
ECAD model for DDMY-24W7S-A197
Amphenol
CONN D-SUB HOUSING PLUG 9POS / Plug for Male Contacts Housing D-Sub Connector 9 Position
Lowest to $0.6903
ECAD model for 865609PLTXLF
Amphenol FCI
CONN D-SUB RCPT 17POS VERT SLDR / Conn D-Subminiature SKT 2Power/15Signal POS Solder ST Thru-Hole 17 Terminal 1 Port
Need more? Email Us
ECAD model for DBV17W2S343H40LF
Amphenol FCI
CONN D-SUB PLUG 50POS VERT SLDR / Conn D-Subminiature PIN 50 POS 2.76mm Solder ST Thru-Hole 50 Terminal 1 Port
Need more? Email Us
ECAD model for D50P24B6GV00LF
TE Connectivity
CONN D-SUB HOUSING RCPT 9POS / Receptacle for Female Contacts Housing D-Sub Connector 9 Position
Lowest to $35.4272
ECAD model for 5748536-1
ITT Cannon, LLC
CONN D-SUB PLUG 15POS PNL MNT / Conn D-Subminiature PIN 15 POS Solder Cup ST Panel Mount 15 Terminal 1 Port
Need more? Email Us
ECAD model for DA-15P-K87
3M
CONN RCPT 36POS R/A SOLDER / 36 Position Receptacle Connector Panel Mount, Through Hole, Right Angle Solder
Need more? Email Us
ECAD model for 10236-55G3PC
TE Connectivity
CONN D-TYPE RCPT 68POS R/A SLDR
Lowest to $10.4819
ECAD model for 5787082-7
Hirose Electric Co Ltd
CONN BTB PLUG 40POS R/A SOLDER / 40 Position Plug Connector Board to Board Through Hole, Right Angle Solder
Lowest to $3.6850
ECAD model for FX2-40P-1.27DS(71)

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.0306
ECAD model for FT232RL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8749
ECAD model for ULN2803ADW
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.2978
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.2346
ECAD model for FT230XQ-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention