EN
  • EN
  • DE

15-92-2500

Part No 15-92-2500
Manufacturer Molex, LLC
Catalog D - SUB, D - SHAPED connectors
Description 100CKT EBBI VERT PLUG A716611400 / Position Connector
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - D-Sub, D-Shaped Connectors - Centronics Connectors
Mfr Molex, LLC
Series *
Package Box
Product Status Active
Standard Package 1 pcs
MSL Level Vendor Undefined
REACH Status REACH info available upon request
ECCN EAR99
HTSUS 8536.69.4040
Win Source Part Number 1332971-15-92-2500
Ultra Librarian 3D Model Ultra Librarian 15-92-2500 CAD Model

Description

The electronic component with the Win Source Part Number 1332971-15-92-2500 is a centronics connector from Molex, LLC.

  • Series: D-Sub, D-Shaped Connectors
  • Package: Box
  • Standard Package Quantity: 1 piece
  • ECCN: EAR99
  • MSL Level: Vendor undefined
  • REACH Status: Available upon request
  • HTSUS Code: 8536.69.4040
  • Product Status: Active

You May Also Be Interested in

TE Connectivity
CONN RCPT 24POS R/A SOLDER
Need more? Email Us
3M
CONN RCPT 26POS R/A SOLDER
Need more? Email Us
TE Connectivity
CONN PLUG 50POS STR IDC
Lowest to $58.6404
TE Connectivity
CONN PLUG 50POS STR IDC
Need more? Email Us
Hirose Electric Co Ltd
CONN BTB RCPT 40POS R/A SOLDER / 40 Position Receptacle Connector Board to Board Through Hole, Right Angle Solder
Lowest to $2.9634
Hirose Electric Co Ltd
IDC PLUG 37POS
Lowest to $10.5532
TE Connectivity
CONN STCK PLUG 68/68POS STR IDC / 68, 68 Position Stacked, 2 Plugs Connector Free Hanging (In-Line) IDC
Lowest to $26.7567
TE Connectivity
CONN PLUG 36POS STR IDC / 36 Position Plug Connector Free Hanging (In-Line) IDC
Need more? Email Us
3M
CONN RCPT 26POS SMD SOLDER
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess