EN
  • EN
  • DE

XH3A-4042-A

Part No XH3A-4042-A
Manufacturer Omron
Catalog Rectangular - Board to Board Connectors
Description Half-Pitch Connector (for Board - Board Connections) - XH3 (OMRON)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Current Rating 500 mA
Number of Contacts 40
Pitch 1.27 mm
Voltage Rating 125 V
Win Source Part Number 1000822-XH3A-4042-A
Categories Rectangular - Board to Board Connectors
Manufacturer Omron
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian XH3A-4042-A CAD Model

Description

The XH3A-4042-A is a board to board connector manufactured by Omron.

  • Supply and Demand Status: shortage
  • Pitch: 1.27mm
  • Voltage Rating: 125V
  • Current Rating: 500mA
  • Contacts: 40
  • Recommendation: for use in rectangular connectors

You May Also Be Interested in

TE Connectivity
CONN HDR 30POS 0.1 STACK T/H / 30 Position Header Spacer Connector 0.100" (2.54mm) Gold Through Hole
Need more? Email Us
AVX Corp/Kyocera Corp
BOARD TO BOARD / 50 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold
Lowest to $17.9533
TE Connectivity
CONN BTB PLUG 50POS VERT SOLDER / 50 Position Plug Connector Board to Board Through Hole Solder
Lowest to $2.2586
TE Connectivity
CONN RCPT HD 96POS PCB / 96 Connector Receptacle, Female Sockets Through Hole, Right Angle Natural High Density (HDC, HDI, HPC)
Need more? Email Us
TE Connectivity
CONN PLUG 76POS SMD GOLD / 76 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold
Need more? Email Us
TE Connectivity
CONN RCPT 8POS 0.1 TIN PCB / 8 Position Receptacle Connector 0.100" (2.54mm) Through Hole Tin
Lowest to $1.3167
TE Connectivity
CONN HEADER BRD EDGE 200P 2.54MM / Connector Header Board Edge, Through Hole, Right Angle 200 position 0.100" (2.54mm)
Lowest to $195.3879
TE Connectivity
2.7H SPRING FINGER W/EMBOSS /
Lowest to $0.3040
Molex, LLC
Conn Housing RCP 14 POS 2.54mm Crimp ST Cable Mount Green Carton
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess