Products specifications Report Issue?

Category Connectors, Interconnects>Rectangular Connectors - Spring Loaded
Mfr TE Connectivity AMP Connectors
Package Tape & Reel (TR),Cut Tape (CT)
Product Status Obsolete
Connector Type Compression Contact, Non-Gendered
Number of Contacts 4
Pitch 0.063" (1.60mm)
Number of Rows 2
Row Spacing 0.087" (2.20mm)
Mounting SMD (SMT)
Material Phosphor Bronze
Contact Finish Gold
Contact Finish Thickness 3.94µin (0.10µm)
Base Product Number 2199172
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8536.69.4040
Other Names A120582TR,-2199172-1-SI,A120582CT
Standard Package 30,000
Win Source Part Number 1142414-2199172-1
Ultra Librarian 3D Model Ultra Librarian 2199172-1 CAD Model

Description

The 2199172-1 is a rectangular connector with compression contact and non-gendered features.

  • Contact Type: Compression
  • Gender: Non-Gendered
  • Number of Contacts: 4
  • Mounting Type: SMD (SMT)
  • Pitch: 0.063" (1.60mm)
  • Row Spacing: 0.087" (2.20mm)
  • Contact Finish: Gold
  • Contact Finish Thickness: 3.94µin (0.10µm)
  • Packaging: Tape & Reel (TR), Cut Tape (CT)
  • Standard Package: 30,000
  • Contact Material: Phosphor Bronze
  • ECCN: EAR99

You May Also Be Interested in

Hirose Electric Co Ltd
CONN RCPT 50POS SMD GOLD
Need more? Email Us
ECAD model for DF12A-50DS-0.5V(81)
IRISO
Lowest to $1.8278
ECAD model for IMSA-9828S-50Y909
Omron
CONN PLUG 30POS VERT GOLD / 30 Position Connector Plug, Center Strip Contacts Through Hole Gold
Need more? Email Us
ECAD model for XH3A-3041-2A
JST Sales America Inc.
CONN HOUSING PHD 26POS 2MM DUAL / 26 Rectangular Connectors - Housings Receptacle Natural 0.079" (2.00mm)
Need more? Email Us
ECAD model for PHDR-26VS
JST Sales America Inc.
CONN HOUSING PAL 4POS 2MM WHITE / 4 Rectangular Connectors - Housings Plug Natural 0.079" (2.00mm)
Lowest to $0.0650
ECAD model for PALR-04VF
Hirose Electric Co Ltd
CONN HDR 40POS SMD GOLD
Lowest to $3.2205
ECAD model for FX23-40P-0.5SV15
Hirose Electric Co Ltd
CONN HDR 40POS SMD GOLD / 40 Position Connector Header, Outer Shroud Contacts Surface Mount Gold
Need more? Email Us
ECAD model for FX20-40P-0.5SV15
3M
CONN PLUG 20POS .8MM VERT SMD
Need more? Email Us
ECAD model for P08-020PLC-B-G
Hirose Electric Co Ltd
CONN RCPT 80POS SMD GOLD / 80 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold
Need more? Email Us
ECAD model for DF30FB-80DS-0.4V(81)

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.7542
ECAD model for BME280
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.6336
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.0490 $51.8330
40+ $2.5018 $100.0720
62+ $2.4236 $150.2632
86+ $2.3454 $201.7044
111+ $2.2672 $251.6592
148+ $2.0327 $300.8396
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 17,631 pieces
MOQ: 17 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention