EN
  • EN
  • DE

IMSA-9860B-50Y916

Part No IMSA-9860B-50Y916
Manufacturer IRISO
Catalog Rectangular - Board to Board Connectors
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1002386-IMSA-9860B-50Y916
Categories Rectangular - Board to Board Connectors
Manufacturer IRISO
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian IMSA-9860B-50Y916 CAD Model

Description

The IMSA-9860B-50Y916 is a connector manufactured by IRISO. This specific connector is most likely part of IRISO's board-to-board connector family, designed for high-density and high-reliability interconnections in electronic devices.

Applications

  • Mobile devices (smartphones, tablets)
  • Notebook and laptop computers
  • Digital cameras and camcorders
  • Automotive electronics (navigation systems, infotainment)
  • Industrial control systems
  • Medical devices

Features

  • Fine pitch: Enables high-density connections, saving board space.
  • Surface mount technology (SMT): Facilitates automated assembly processes.
  • High-speed data transmission: Designed to support high-bandwidth applications.
  • Robust mechanical design: Ensures reliable connections in demanding environments.
  • Secure locking mechanism: Prevents accidental disconnections.
  • Multiple contact points: Provides redundant connections for increased reliability.

Benefits

  • Miniaturization: Contributes to smaller and lighter electronic devices.
  • Increased performance: Supports high-speed data transfer rates for faster system operation.
  • Improved reliability: Ensures stable and secure connections, reducing the risk of failures.
  • Cost-effective assembly: Streamlines the manufacturing process, lowering production costs.
  • Design flexibility: Offers a wide range of configuration options to meet diverse application requirements.

Additional Details

Given the part number, the IMSA-9860B-50Y916 likely specifies a particular configuration within the IMSA connector series, relating to number of pins, pin arrangement, plating material, or housing color. IRISO connectors are known for their precise engineering and reliability. It is vital to consult the specific datasheet for the IMSA-9860B-50Y916 to obtain definitive characteristics, including the number of contacts, dimensions, materials, electrical ratings (voltage and current), and mating force. This connector is often used for connecting LCD panels, camera modules, and other internal components within electronic devices. The '50Y916' portion likely represents a specific customer or manufacturing code.

You May Also Be Interested in

Hirose Electric Co Ltd
CONN HEADER 20POS 0.4MM SMD GOLD
Lowest to $0.3269
Hirose Electric Co Ltd
CONN RECEPT 30POS 0.5MM GOLD SMD
Lowest to $0.8602
Hirose Electric Co Ltd
CONN RECEPT 20POS 0.4MM SMD GOLD
Lowest to $0.9270
Hirose Electric Co Ltd
CONN HEADER 31POS 1MM SMD TIN
Lowest to $1.4662
Hirose Electric Co Ltd
CONN RCPT 10POS 0.4MM SMD GOLD
Lowest to $0.0790
Hirose Electric Co Ltd
CONN RECEPT 40POS 0.4MM SMD GOLD
Lowest to $0.4345
Hirose Electric Co Ltd
CONN RCPT 16POS 0.4MM SMD GOLD
Lowest to $0.1634
Hirose Electric Co Ltd
CONN RCPT 24POS 0.4MM SMD GOLD
Lowest to $0.1629
Hirose Electric Co Ltd
CONN RECPT 20POS SMD 0.5MM
Lowest to $1.3243

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess