Products specifications

Categories Connectors, Interconnects
Manufacturer TE Connectivity AMP Connectors
Packaging Tray
Status Active
Connector Style SIMM
Number of Positions 72
Memory Type RAM
Mounting Surface Mount, Right Angle
Features Board Guide, Latches
Mounting Feature Normal, Standard - Top
Contact Finish Gold
Contact Finish Thickness 12μin (0.30μm)
Win Source Part Number 1005999-5177827-3
Popularity Medium
Supply and Demand Status Balance
Quantity per package 490
Ultra Librarian 3D Model Ultra Librarian 5177827-3 CAD Model

Description

The TE Connectivity AMP Connectors SIMM connector is a surface-mount, right-angle connector with a board guide and latches.

  • Mounting: Surface-Mount
  • Angle: Right-Angle
  • Features: Board Guide and Latches
  • Positions: 72
  • Contact Finish: Gold
  • Contact Finish Thickness: 12μin (0.30μm)
  • Application: RAM Memory
  • Compliance: Industry Standards
  • Packaging: Trays of 490
  • Status: Active
  • Popularity: Medium
  • Supply and Demand Status: Balanced

You May Also Be Interested in

TE Connectivity
CONN SKT SIMM 80POS PCB
Need more? Email Us
ECAD model for 5822138-4
TE Connectivity
DDR4 DIMM 288 PIN TH TYPE
Lowest to $1.5867
ECAD model for 2308107-1
TE Connectivity
CONN SKT SIMM 80POS PCB
Lowest to $9.2786
ECAD model for 5822021-5
TE Connectivity
Conn SO DIMM Socket SKT 204 POS 0.6mm Solder RA SMD Frame / DDR3 DIMM Sockets | CONN SKT SODIMM 204POS SMD
Need more? Email Us
ECAD model for 2013310-1
TE Connectivity
CONN SKT SIMM 72POS R/A SMD
Need more? Email Us
ECAD model for 5177827-3
TE Connectivity
CONN SKT SODIMM 144POS R/A SMD / 144 Position SODIMM DDR2 SDRAM Socket Surface Mount
Need more? Email Us
ECAD model for 1-1735251-2
TE Connectivity
CONN SKT SODIMM 124POS R/A SMD
Lowest to $3.5910
ECAD model for 440360-2
Molex, LLC
CONN SKT DIMM 288POS PCB
Need more? Email Us
ECAD model for 0787311002
TE Connectivity
DDR4 SODIMM 260P 5.2H RVS
Need more? Email Us
ECAD model for 2309410-1

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention