EN
  • EN
  • DE

0787311002

Part No 0787311002
Manufacturer Molex, LLC
Catalog Memory Connectors - Inline Module Sockets
Description CONN SKT DIMM 288POS PCB
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1207378-0787311002
Manufacturer Molex
Category Connectors, Interconnects- Memory Connectors -Inline Module Sockets
Series 78731
Package Tray
Product Status Active
Connector Style DIMM
Memory Type DDR4 SDRAM
Standards MO-309
Mounting Type Through Hole
Features Board Guide, Latches
Ultra Librarian 3D Model Ultra Librarian 0787311002 CAD Model

Description

288 Position DIMM DDR4 SDRAM Socket Through Hole

You May Also Be Interested in

TE Connectivity
CONN SKT SODIMM 200POS R/A SMD
Lowest to $11.5050
Amphenol FCI
DDR II 0.6mm PITCH 200 POS REVERSE TYPE ASSY | CONN SKT SODIMM 200POS SMD REV
Need more? Email Us
TE Connectivity
CONN SKT SODIMM 204POS SMD
Lowest to $12.1609
Amphenol FCI
CONN SKT RDIMM 240POS SMD
Need more? Email Us
TE Connectivity
DDR1&DDR2 SODIMM SOCKET 0.6MM PITCH 200POS STANDARD PROFILE STANDARD TYPE | CONN SKT SODIMM 200POS R/A SMD
Lowest to $3.7534
Molex, LLC
CONN SKT DIMM 240POS SMD
Need more? Email Us
TE Connectivity
DDR3 DIMM Sockets | CONN SKT SODIMM 204POS SMD
Lowest to $1.2162
TE Connectivity
CONN SKT SODIMM 200POS R/A SMD
Lowest to $16.2162
TE Connectivity
DDR3 DIMM Sockets | CONN SKT SODIMM 204POS SMD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess