EN
  • EN
  • DE

1-1735251-2

Part No 1-1735251-2
Manufacturer TE Connectivity
Catalog Memory Connectors - Inline Module Sockets
Description CONN SKT SODIMM 144POS R/A SMD / 144 Position SODIMM DDR2 SDRAM Socket Surface Mount
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - Memory Connectors - Inline Module Sockets
Mfr TE Connectivity AMP Connectors
Package Tape & Reel (TR) Cut Tape (CT)
Connector Style SODIMM
Number of Positions 144
Memory Type DDR2 SDRAM
Mounting Type Surface Mount
Insertion Angle Right Angle
Features Board Guide, Latches
Mounting Feature Normal, Standard - Top
Card Thickness 0.039" (1.00mm)
Height 0.205" (5.20mm)
Color Natural
Contact Finish Gold
Contact Finish Thickness 24.8µin (0.63µm)
Base Product Number 1735251
Standard Package 1,600
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8536.69.4040
Win Source Part Number 1338349-1-1735251-2
Ultra Librarian 3D Model Ultra Librarian 1-1735251-2 CAD Model

Description

The TE Connectivity AMP Connectors 1735251 series inline module socket is a high-quality connector that is perfect for use in various electronic devices.

  • Manufacturer: TE Connectivity AMP Connectors
  • Series: 1735251
  • Positions: 144
  • Color: Natural
  • Features: Board guide and latches
  • Contact Finish Thickness: 24.8µin (0.63µm)
  • Packaging: Tape & reel (TR) cut tape (CT)
  • Connector Style: SODIMM
  • Application: Electronic devices

You May Also Be Interested in

TE Connectivity
CONN SKT SODIMM 144POS R/A SMD / 144 Position SODIMM SDRAM Socket Surface Mount, Right Angle
Lowest to $9.3204
Hirose Electric Co Ltd
Need more? Email Us
TE Connectivity
VLP DDR3 DIMM 240POS. 1.0PITCH
Lowest to $4.3040
Hirose Electric Co Ltd
Need more? Email Us
TE Connectivity
DDR4 DIMM 288 PIN TH TYPE / 288 Position DIMM DDR4 SDRAM Socket Through Hole
Need more? Email Us
TE Connectivity
CONN SKT SODIMM 200POS R/A SMD
Lowest to $16.8405
TE Connectivity
DDR5 DIMM BLACK HSG AND BLACK LA
Lowest to $11.0056
TE Connectivity
CONN SKT SODIMM 124POS R/A SMD
Lowest to $5.7627
TE Connectivity
CONN SKT SODIMM 200POS R/A SMD / 200 Position SODIMM DDR2 SDRAM Socket Surface Mount, Right Angle
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess