EN
  • EN
  • DE

4-1393789-8

Part No 4-1393789-8
Manufacturer TE Connectivity
Catalog Signal Relays, Up to 2 Amps
Description Standard telecom relay
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 14147
Manufacturer TE Connectivity
Manufacturer Homepage www.te.com/usa-en/home.html
Win Source Part Number 736468-4-1393789-8
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 4-1393789-8 CAD Model

Description

The TE Connectivity 4-1393789-8 is a compact signal relay designed for low-power switching applications. This relay is part of TE Connectivity's extensive range of electromechanical relays, known for their reliability and performance. It is suitable for various applications where small size, low coil power consumption, and reliable switching are essential.

Applications:

  • Telecommunications Equipment: Used in telecom switching systems and line cards.
  • Industrial Control Systems: Implemented in control circuits for machinery and automation.
  • Instrumentation: Utilized in test and measurement equipment for signal routing.
  • Security Systems: Integrated into alarm systems and access control devices.
  • Consumer Electronics: Found in various consumer products requiring signal switching.

Features:

  • Compact Size: Space-saving design allows for high-density PCB layouts.
  • Low Coil Power Consumption: Reduces energy usage and heat generation.
  • High Sensitivity: Requires minimal input power to activate the relay.
  • Through-Hole Mounting: Provides secure and reliable PCB attachment.
  • Silver Alloy Contacts: Ensures reliable switching and long operational life.

Benefits:

  • Reduced Energy Costs: Low power consumption translates to energy savings.
  • Increased System Density: Compact size allows for more components on a PCB.
  • Reliable Switching: Silver alloy contacts ensure consistent performance.
  • Easy Integration: Through-hole mounting simplifies assembly and maintenance.
  • Versatile Application: Suitable for a wide range of low-power switching applications.

Additional Details:

The TE Connectivity 4-1393789-8 signal relay typically features a coil voltage of 5VDC to 24VDC, with a contact rating of up to 2 Amps at 30VDC or 120VAC. It boasts a dielectric strength of 500VAC between coil and contacts, ensuring electrical isolation. The relay operates within a temperature range of -40°C to +85°C. Its compact dimensions allow for efficient use of PCB space. The silver alloy contacts provide excellent resistance to corrosion and ensure reliable switching performance over its operational life. This relay is a reliable choice for applications requiring efficient and dependable signal switching.

You May Also Be Interested in

Coto Technology
RELAY RF SPST 500MA 5V
Lowest to $12.2239
TE Connectivity
The Best Relaytion | RELAY TELECOM DPDT 2A 4.5VDC
Lowest to $7.4062
TE Connectivity
RELAY TELECOM DPDT 2A 5VDC
Lowest to $3.2368
TE Connectivity
The Best Relaytion | RELAY TELECOM DPDT 2A 24VDC
Lowest to $7.3330
Coto Technology
RELAY RF SPST 500MA 5V
Lowest to $68.1173
Coto Technology
RELAY REED SPST 500MA 12V
Need more? Email Us
Panasonic
ULTRA-SMALL PACKAGE SLIM POLARIZED RELAY | RELAY TELECOM DPDT 1A 12VDC
Lowest to $2.2842
Omron
RELAY TELECOM DPDT 2A 3VDC
Lowest to $1.9636
Panasonic
RELAY GEN PURPOSE DPDT 1A 4.5V
Lowest to $3.5730

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.4545 $51.5445
50+ $2.0140 $100.7000
77+ $1.9511 $150.2347
106+ $1.8881 $200.1386
137+ $1.8252 $250.0524
184+ $1.6364 $301.0976
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,871 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess