EN
  • EN
  • DE

4-1393788-8

Part No 4-1393788-8
Manufacturer TE Connectivity
Catalog Signal Relays, Up to 2 Amps
Description Electromechanical Relay 12VDC 2.057KOhm 2A DPDT (14.5x7.2x9.8)mm THT Signal Relay
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Ambient Temperature Range High 85 °C
Approvals UL
Mounting SMD (SMT)
Case / Package DIP
Coil Current 5.8 mA
Coil Power 70 mW
Coil Resistance 2.057 kΩ
Coil Type Latching, Single Coil
Coil Voltage (DC) 12 V
Contact Current Rating 2 A
Contact Material Gold
Contact Plating Gold
Contact Voltage Rating (DC) 220 V
Current Rating 2 A
Depth 7.2 mm
ELV Compliant
Height 9.8044 mm
Insertion Loss (dB) 0.27 dB
Length 14.5034 mm
Max Current Rating 2 A
Maximum Operating Temperature 85 °C
Max Voltage Rating (AC) 250 V
Max Voltage Rating (DC) 220 V
Min Operating Temperature -40 °C
Mount PCB, Through Hole
Number of Contacts 2
Number of Pins 8
Number of Poles 2
Operate Time 4 ms
Packaging Box
Power Consumption 70 mW
REACH SVHC Unknown
Relay Type Relay
Release Time 4 ms
RoHS Compliant
Switching Current 5 A
Termination PCB
Throw Configuration DPDT
Voltage Rating (DC) 12 V
Weight 2.800933 g
Width 7.2 mm
Win Source Part Number 1103596-4-1393788-8
Categories Signal Relays,Up to 2 Amps
Manufacturer TE Connectivity
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 4-1393788-8 CAD Model

Description

The TE Connectivity 1103596-4-1393788-8 is a latching, single coil type of relay that has two poles and two contacts. It has a current rating of 2A and a contact material of gold.

  • Latching Type: Latching, Single Coil
  • Number of Poles: 2
  • Number of Contacts: 2
  • Current Rating: 2A
  • Contact Material: Gold
  • Coil Resistance: 2.057 kΩ
  • Coil Current: 5.8 mA
  • Contact Current Rating: 2A
  • Operate Time: 4ms
  • Release Time: 4ms
  • Throw Configuration: DPDT
  • Switching Current: 5A
  • Voltage Rating: 12VDC
  • Maximum Voltage Rating: 220VDC
  • Maximum Operating Temperature: 85°C
  • Minimum Operating Temperature: -40°C
  • Mounting Type: Surface Mount
  • ELV Compliant: Yes
  • RoHS Compliant: Yes

You May Also Be Interested in

Panasonic
RELAY GEN PURPOSE SPDT 2A 4.5V
Need more? Email Us
TE Connectivity
RELAY GEN PURPOSE DPDT 2A 12VDC
Need more? Email Us
Omron
RELAY TELECOM DPDT 2A 12VDC
Lowest to $5.0109
Coto Technology
RELAY REED SPST 500MA 12V
Need more? Email Us
Omron
RELAY GEN PURPOSE SPDT 1A 24VDC
Lowest to $0.9341
TE Connectivity
RELAY TELECOM DPDT 2A 5VDC
Lowest to $3.2368
Coto Technology
RELAY RF SPST 500MA 5V
Lowest to $68.1173
Coto Technology
RELAY REED SPST 250MA 5V
Lowest to $107.2059
Omron
RELAY TELECOM DPDT 2A 12VDC
Lowest to $0.9731

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess